location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
746B 300-ml Photo Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WX35A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850304163 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 03:55:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Photo black
  • - Supply type: Single pack
  • - Black ink type: Pigment-based ink
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original :
The long product name of HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

746B 300-ml Photo Black DesignJet Ink Cartridge
More>>>
Short summary description HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original:
This short summary of the HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 746B 300-ml Photo Black DesignJet Ink Cartridge, Photo black, Pigment-based ink, 300 ml, 1 pc(s), Single pack

Long summary description HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 746B 300-ml Photo Black DesignJet ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 746B 300-ml Photo Black DesignJet Ink Cartridge. Black ink type: Pigment-based ink, Black ink volume: 300 ml, Supply type: Single pack, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
DesignJet
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
300 ml
Type *
Original
Printing colours *
Photo black
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
283 mm
Depth
41 mm
Height
118 mm
Packaging data
Package width
283 mm
Package depth
41 mm
Package height
118 mm
Logistics data
Products per master (outer) case
5 pc(s)
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)