location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 727B 300-ml Matte Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
727B 300-ml Matte Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WX19A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850303975 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 00:17:16
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 727B 300-ml Matte Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Make an impression with clear, easily readable drawings and colorful, powerful presentations. With Original HP inks, you get crisp, clear, accurate lines and vivid color—even true neutral grays.[3]
  • - Save time with hassle-free printing. To get the consistent quality you need, look to Original HP inks designed with your printer as an optimized printing system. Fast-drying, smudge-resistant prints help you keep the pace.
  • - It's your choice. Enable more unattended printing with high-capacity 300-ml ink cartridges. Or save using more affordable 130-ml ink cartridges.[1] Ink cartridge return and recycling is free and convenient.[2]
  • - Ideal for design and engineering teams producing high-quality, professional drawings.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 727B 300-ml Matte Black DesignJet Ink Cartridge :
The long product name of HP 727B 300-ml Matte Black DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

727B 300-ml Matte Black DesignJet Ink Cartridge
More>>>
HP 727B 300-ml Matte Black DesignJet Ink Cartridge:
The official description of HP 727B 300-ml Matte Black DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for design and engineering teams producing high-quality, professional drawings.
It's easy to get crisp, clear results. Designed together with your HP DesignJet printer as an optimized printing system, Original HP inks can help reduce downtime and improve productivity. Fast-drying, smudge-resistant prints help you keep pace.

Short summary description HP 727B 300-ml Matte Black DesignJet Ink Cartridge:
This short summary of the HP 727B 300-ml Matte Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 727B 300-ml Matte Black DesignJet Ink Cartridge, Matte black, Pigment-based ink, 300 ml, 1 pc(s), Single pack

Long summary description HP 727B 300-ml Matte Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 727B 300-ml Matte Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 727B 300-ml Matte Black DesignJet Ink Cartridge. Black ink type: Pigment-based ink, Black ink volume: 300 ml, Supply type: Single pack, Printing colours: Matte black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
DesignJet
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
300 ml
Type *
Original
Printing colours *
Matte black
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
283 mm
Weight & dimensions
Depth
41 mm
Height
118 mm
Packaging data
Package width
283 mm
Package depth
41 mm
Package height
118 mm
Brand-specific features
HP GTIN (EAN/UPC)
194850303975
Technical details
Box contents
Ink cartridge
Logistics data
Products per master (outer) case
5 pc(s)
Country Distributor
Australia 2 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)