location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Classic Wired keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Wired Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZ972AA#ABH
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 16:11:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years limited
Long product name HP Classic Wired keyboard Black :
The long product name of HP Classic Wired keyboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Wired Keyboard
More>>>
HP Classic Wired keyboard Black:
The official description of HP Classic Wired keyboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Big on value, the HP Classic Wired Keyboard complements any desktop. Enjoy responsive touch-typing on quiet, smooth keys – and don’t worry about spills: this keyboard is spill resistant and durable.
- A well-designed keyboard can turn work into pleasure. The HP Classic Wired Keyboard lets you type in comfort, with soft-touch keys that are responsive and quiet. Once you’ve touched it, you won’t ever want another.
- Compact and sleek in glossy black, the HP Classic Wired Keyboard will look great on your desk. It features all the standard keys and is easy to set up. A true classic, this keyboard is a winner when it comes to simplicity and comfort.
- Don’t worry if you spill your coffee near your keyboard. Super durable, the HP Classic Wired Keyboard not only looks and feels great – it’s spill resistant, too. Spilt liquids drain straight out again, protecting the keyboard and your peace of mind.
- This enhanced, solid keyboard construction features extra-responsive, quiet keys, for perfect touch-typing. And the printing on the keys is longer lasting, too, so your keyboard will go on looking glossy and new for longer.

Short summary description HP Classic Wired keyboard Black:
This short summary of the HP Classic Wired keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Classic Wired Keyboard, Black

Long summary description HP Classic Wired keyboard Black:
This is an auto-generated long summary of HP Classic Wired keyboard Black based on the first three specs of the first five spec groups.

HP Classic Wired Keyboard. Product colour: Black

Keyboard
Country of origin
China
Design
Product colour *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
460 x 150 x 30.5 mm
Keyboard weight
579 g
Packaging data
Package dimensions (WxDxH)
478.02 x 177.8 x 36.06 mm