DELL logo

DELL AB135418 USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230298
Info modified on:
24 Oct 2024, 17:47:57
Bullet Points DELL AB135418 USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue, Silver:
  • - Supports Windows® 10, 8.1, 8, 7(SP1), Mac 10.9.x +, Linux 2.6 +, Chrome OS
  • - Compatible with USB 2.0 and USB 3.0/USB 3.1 specification
  • - Up to 100MB/s read and 15MB/s write speed
  • - 64GB capacity
  • - Expanded storage for tablets and smartphones with USB OTG support
  • - Easily share files between mobile devices without the need for cables or Wi-Fi
  • - Small form factor for easy portability
Warranty:
5 Years
Long product name DELL AB135418 USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue, Silver:

64GB USB 3.0 Type–A / Type-C

DELL AB135418 USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue, Silver:

The combo flash drive has a dual interface that works with both standard USB-A and USB Type-C™ ports. It’s an ideal way to provide up to 64GB of extra storage for the latest smartphones, tablets, PCs and Mac computers, which may have limited expansion ports, and it’s easier than sharing files via online services. It’s plug and play and fast, with speeds up to 100MB/s read and 15MB/s write, and it has a rotating cap to protect the reversible USB Type-C connector.

Short summary description DELL AB135418 USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue, Silver:

DELL AB135418, 64 GB, USB Type-A / USB Type-C, 3.2 Gen 1 (3.1 Gen 1), 100 MB/s, Swivel, Blue, Silver

Long summary description DELL AB135418 USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue, Silver:

DELL AB135418. Capacity: 64 GB, Device interface: USB Type-A / USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 100 MB/s, Write speed: 15 MB/s. Form factor: Swivel, Product colour: Blue, Silver

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL AB135418 USB flash drive 64 GB USB Type-A / USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue, Silver AB135418:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.