location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE781030-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649462
Category: HDMI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:38:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports resolution up to True 4K (4096 x 2160 @ 60Hz 4:4:4)
  • - HDMI 2.0 (3D, Deep Color, True 4K); HDCP 2.2 compliant
  • - Extends True 4K signals up to 30m
  • - Reduced EMI and RFI for lower noise interference
  • - High data transfer rate of 18 Gbps
  • - Supports multi audio channel – Dolby TrueHD and DTS-HD Master Audio
  • - Robust cable pulling strength (Max.10 kg) and compression load resistance (Max.50 kg)
  • - Plug-and-play
Long product name ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m) :
The long product name of ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI-A/HDMI-A, 30m, 4096 x 2160, 60Hz, Black
More>>>
ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m):
The official description of ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TEN VE781030 True 4K HDMI 2.0 Active Optical Cable utilizes AOC technology that enables conversion between input signals and optical signals for optimum high bandwidth data transmissions. The EMI-resistant optical cables come in 30m with full support of True 4K resolutions. It is fully compliant with HDCP 2.2 standards and meets HDMI 2.0 specifications including 3D, deep color, and data rates up to 18 Gbps. Supported Dolby True HD and DTS-HD Master Audio, the optical cables guarantee lossless audio signal transmissions. The VE781030 optical cable is an ideal solution for extending the reach of your digital signage in a wide range of settings, such as traffic stations, shopping centers, and hospital facilities.

Short summary description ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m):
This short summary of the ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m), 30 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m):
This is an auto-generated long summary of ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m) based on the first three specs of the first five spec groups.

ATEN 30M True 4K HDMI 2.0 Active Optical Cable (True 4K@30m). Cable length: 30 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Features
Cable length *
30 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
2.0
3D
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Dolby technologies
DTS-HD Master Audio, Dolby TrueHD
Audio Return Channel (ARC)
Yes
HDCP
Yes
HDCP version
2.2
Data transfer rate
18 Gbit/s
Bandwidth
600 MHz
Features
Maximum refresh rate
60 Hz
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Certification
CE / FCC/ REACH / UL VW-1/ EMC Class-A / Class-B
Quantity per pack *
1 pc(s)
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Cable diameter
4.5 mm
Weight
900 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Australia 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)