location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-040G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264647192
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:28
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Quide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting kit Black
  • - 1U
  • - 2 pc(s)
Long product name ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console :
The long product name of ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console
More>>>
ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console:
The official description of ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the convenience of your installation, ATEN offers various mounting kits that allow you to install the LCD KVM Switch/Console on the rack. Please refer to Datasheet on the Support and Downloads pag for more information about the mounting kits.

Short summary description ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console:
This short summary of the ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console, Mounting kit, Black, 1U, CL3108NX, CL3116NX, CL3884NW, CL3100, CL3700, CL3800, 70 cm, 105 cm

Long summary description ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console:
This is an auto-generated long summary of ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console based on the first three specs of the first five spec groups.

ATEN Standard Installation Rack Mount Kit (Long) for LCD KVM Switch/Console. Type: Mounting kit, Product colour: Black, Rack capacity: 1U. Mounting depth (min): 70 cm, Mounting depth (max): 105 cm, Weight: 528 g. Quantity per pack: 2 pc(s), Package width: 112 mm, Package depth: 703 mm. Screw type: Phillips. Master (outer) case net weight: 2.64 kg, Master (outer) case width: 442 mm, Master (outer) case length: 727 mm

Features
Type *
Mounting kit
Product colour *
Black
Rack capacity
1U
Compatibility
CL3108NX, CL3116NX, CL3884NW, CL3100, CL3700, CL3800
Weight & dimensions
Mounting depth (min)
70 cm
Mounting depth (max)
105 cm
Weight
528 g
Packaging data
Quantity per pack
2 pc(s)
Package width
112 mm
Package depth
703 mm
Package height
82 mm
Package weight
838 g
Packaging content
Mounting kit
Yes
Screws included
Yes
Screw type
Phillips
Number of screws
6
Logistics data
Master (outer) case net weight
2.64 kg
Master (outer) case width
442 mm
Master (outer) case length
727 mm
Master (outer) case height
137 mm
Master (outer) case gross weight
5.12 kg
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)