StarTech.com logo

StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277118
Info modified on:
06 Sept 2024, 14:33:09
Warranty:
3 Year Warranty
Long product name StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD:

8 Port 1U Rackmount USB KVM Switch with OSD

StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD:

Control up to 8 VGA and USB computers from a single keyboard, mouse and monitor
The SV831DUSBU 8 Port 1U Rack Mount USB KVM Switch with OSD offers a dependable computer management tool that allows you to control up to 8 USB-connected computers from a single keyboard, mouse and monitor.
The KVM switch offers maximum control, allowing you to switch computers using hotkey commands or front panel push-buttons, and offers added configuration options and convenience through an On Screen Display (OSD).
A suitable addition to server room operations, the 8 port switch can be rack mounted into 1U of cabinet space, and can be cascaded with multiple KVM switches to deliver control of up to 64 computers from this single switch.
Backed by a StarTech.com 3-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Extracting the keyboard strokes from the USB connection this KVM enables hot key support for wireless keyboard and mouse combo kits that use a single USB receiver
- Cascade configuration supported for one spot control of up to 64 computers
- Rugged, rack mountable 1U metal chassis is ideal for any environment

Short summary description StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD:

StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD, 1920 x 1440 pixels, Rack mounting, 1U, Black

Long summary description StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD:

StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Steel. Input voltage: 100 - 240 V, Input current: 0.8 A, Output voltage: 12 V. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.