location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook dynaEdge DE-100-123 2.1 GHz Intel® Pentium® Windows 10 Pro White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
dynaEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dynaEdge DE-100-123
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1POC32E111F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528380569
Category: Stick PCs Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook dynaEdge DE-100-123 2.1 GHz Intel® Pentium® Windows 10 Pro White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel® Pentium® 4405Y 2.1 GHz
  • - SSD 128 GB
  • - LPDDR3 4 GB 1600 MHz
  • - MicroSD
  • - HD Graphics 515
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Power source: AC adapter
More>>>
Short summary description Dynabook dynaEdge DE-100-123 2.1 GHz Intel® Pentium® Windows 10 Pro White:
This short summary of the Dynabook dynaEdge DE-100-123 2.1 GHz Intel® Pentium® Windows 10 Pro White data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook dynaEdge DE-100-123, 2.1 GHz, Intel® Pentium®, Intel, 4405Y, Intel Pentium 4000 series for Mobile, 2 MB

Long summary description Dynabook dynaEdge DE-100-123 2.1 GHz Intel® Pentium® Windows 10 Pro White:
This is an auto-generated long summary of Dynabook dynaEdge DE-100-123 2.1 GHz Intel® Pentium® Windows 10 Pro White based on the first three specs of the first five spec groups.

Dynabook dynaEdge DE-100-123. Processor frequency: 2.1 GHz, Processor family: Intel® Pentium®, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: LPDDR3, Memory clock speed: 1600 MHz. Internal storage capacity: 128 GB, Storage media: SSD, Memory card type: MicroSD. Graphics card: HD Graphics 515. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)