HP logo

HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16522
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Pentium Silver N5000 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") HD 1366 x 768 IPS Touch
  • - 4GB (2400MHz) DDR4-SDRAM & 128GB SSD
Long product name HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel Pentium Silver N5000 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 128GB SSD, 29.5 cm (11.6") HD 1366 x 768 IPS Touch, Intel UHD Graphics 605, LAN, WLAN, HP Webcam, Windows 10 Pro 64-bit

HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

School-ready and adaptable to every style of learning
Improve learning outcomes, save teachers time, and engage students with our thinnest rugged convertible, the versatile, multi-modal HP ProBook x360 11 G3 Education Edition, enhanced with integrated security and manageability.

Short summary description HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ProBook x360 11 G3 EE, Intel® Pentium® Silver, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ProBook x360 11 G3 EE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.