location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KP57EA#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-420GI 2 GHz
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 32 GB SSD
  • - AMD Radeon R7E
  • - Ethernet LAN Bluetooth 4.2
  • - Windows 10 IoT Enterprise 64-bit
  • - ENERGY STAR
More>>>
Short summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI:
This short summary of the HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI data-sheet is auto-generated and uses the product title and the first six key specs.

HP t630, 2 GHz, AMD, AMD G, GX-420GI, 2 MB, 8 GB

Long summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI:
This is an auto-generated long summary of HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI based on the first three specs of the first five spec groups.

HP t630. Processor frequency: 2 GHz, Processor manufacturer: AMD, Processor family: AMD G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: SSD, Storage drive size: M.2. On-board graphics card model: AMD Radeon R7E. Wi-Fi standards: Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
2 GHz
Processor manufacturer *
AMD
Processor family
AMD G
Processor model
GX-420GI
Processor cores
4
L2 cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Storage drive size
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon R7E
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Combo headphone/mic port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Design
Product colour *
Silver
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
120 mm
Depth
220 mm
Height
251 mm
Weight
1.52 kg
Packaging content
Keyboard included
Yes