location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AB128183 memory module 16 GB DDR4 2666 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AB128183
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB128183
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184456637 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL AB128183 memory module 16 GB DDR4 2666 MHz :
The long product name of DELL AB128183 memory module 16 GB DDR4 2666 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16GB, DDR4, RDIMM, 2666MHz
More>>>
DELL AB128183 memory module 16 GB DDR4 2666 MHz:
The official description of DELL AB128183 memory module 16 GB DDR4 2666 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RAM is a type of device that computers use to store information. Adding memory is one of the most popular ways to improve your computer's performance for a small cost.

The speed of memory currently offered may differ from that of the system's original memory, but this memory has been classified as compatible with this system. When combined with other modules, memory will run at the lowest frequency or the highest speed possible for your system.

Dell ™ storage offered in the Memory Selector service has passed rigorous quality control and tests confirming compatibility with specific Dell systems, so it is fully compatible with our solutions. The use of ineligible or unbranded third-party products may result in downtime and ultimately expose your business to serious financial loss and expose your entire system to unnecessary risk.

Short summary description DELL AB128183 memory module 16 GB DDR4 2666 MHz:
This short summary of the DELL AB128183 memory module 16 GB DDR4 2666 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AB128183, 16 GB, DDR4, 2666 MHz

Long summary description DELL AB128183 memory module 16 GB DDR4 2666 MHz:
This is an auto-generated long summary of DELL AB128183 memory module 16 GB DDR4 2666 MHz based on the first three specs of the first five spec groups.

DELL AB128183. Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz

Features
Buffered memory type
Registered (buffered)
Internal memory *
16 GB
Internal memory type *
DDR4
Features
Memory clock speed *
2666 MHz
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)