location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover HVBF 5182WK Freestanding 259 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVBF 5182WK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVBF5182WK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361890459
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:26:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover HVBF 5182WK Freestanding 259 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 259 L
  • - 178 L No Frost (fridge) Fridge interior light
  • - 81 L Bottom-placed 4* 4 kg/24h
  • - 263 kWh 46 dB
Long product name Hoover HVBF 5182WK Freestanding 259 L White :
The long product name of Hoover HVBF 5182WK Freestanding 259 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DYNAMIC, 1850mm, A+, 259L
More>>>
Hoover HVBF 5182WK Freestanding 259 L White:
The official description of Hoover HVBF 5182WK Freestanding 259 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DYNAMIC
The New Hoover Dynamic range offers a new side of the cooling innovation. Timeless beauty in terms of care of details and materials durability. Straightforward interaction with, and easy control over the appliance.

LED LIGHTING
The LED lighting provides excellent visibility across all shelves, lasts longer and consumes 15 times less electricity than a standard bulb.

TRANSPARENT FREEZER DRAWERS
All of our fridge freezes come complete with transparent freezer drawers, giving full visibility of the food stored.

A+ ENERGY EFFICIENCY
To reduce energy consumption and help to save the environment all Hoover refrigeration models have been awarded A+ energy efficiency rating.

VERSATILE DOOR STORAGE
These handy storage areas in the fridge door are perfect for storing items such as eggs, cheese and small jars.

FROST FREE TECHNOLOGY
The Hoover frost free system eliminates the formation of ice in the freezer interior so there's no need for defrosting.

FLAME RETARDANT METAL BACK

FLAME RETARDANT METAL BACK
This refrigerator is manufactured using a flame retardant metal backing plate and it’s clearly labelled “Flame retardant metal back”. All of our refrigeration appliances fully comply with the relevant European safety standards.

XL FRUIT & VEG STORAGE
An extra large transparent salad crisper allows you to maximise the storage of all your fruit and veg.

GLASS SHELVES
Adjustable spill resistant glass shelves with raised edges prevent spills from contaminating the rest of the refrigerator.

Short summary description Hoover HVBF 5182WK Freestanding 259 L White:
This short summary of the Hoover HVBF 5182WK Freestanding 259 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover HVBF 5182WK, 259 L, No Frost (fridge), 46 dB, 4 kg/24h, White

Long summary description Hoover HVBF 5182WK Freestanding 259 L White:
This is an auto-generated long summary of Hoover HVBF 5182WK Freestanding 259 L White based on the first three specs of the first five spec groups.

Hoover HVBF 5182WK. Total net capacity: 259 L. Door hinge: Right. Noise level: 46 dB. Fridge net capacity: 178 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 81 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 263 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Door assembly
Door-on-door
Fingerprint resistant
Yes
Performance
Total net capacity *
259 L
Noise level *
46 dB
Fridge
Fridge net capacity *
178 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Egg balcony
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
81 L
Freezing capacity *
4 kg/24h
Star rating *
4*
Fast freeze function *
Yes
Power
Energy efficiency class (old)
A+
Energy efficiency scale
A+++ to D
Annual energy consumption *
263 kWh
Weight & dimensions
Width *
550 mm
Depth *
595 mm
Height *
1850 mm
Weight *
62.2 kg
Packaging data
Package weight
67.8 kg