location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover PC20PET 001 5 L Dry 550 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC20PET 001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC20PET001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361991156
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 12:56:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover PC20PET 001 5 L Dry 550 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 L 550 W Black
  • - Variable power
  • - Dry Dust bag
  • - EPA 72 dB
  • - Dust container full indicator
  • - Cord storage Carrying handle(s)
Long product name Hoover PC20PET 001 5 L Dry 550 W Dust bag :
The long product name of Hoover PC20PET 001 5 L Dry 550 W Dust bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POWER CAPSULE PC20PET 001
More>>>
Hoover PC20PET 001 5 L Dry 550 W Dust bag:
The official description of Hoover PC20PET 001 5 L Dry 550 W Dust bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POWER CAPSULE
Power Capsule is a high performance cleaner that combines XL bag capacity and compact dimensions. It is purposely designed for maximum convenience in use.

5L EXTRA LARGE BAG CAPACITY
With its compact design, Power Capsule features an extra large 5 litre bag capacity. This incredible bag size allows you to reduce maintenance saving time and money.

PERFORMANCE SYSTEM 3 TOP ECO+
Performance System 3 TOP Eco+ ensures great performance on hard floor, with an energy saving: up to 60%*. Moreover, thanks to its extraordinarily efficient filtering system, it releases purified air. *Performance equal to 2400 W, based on internal tests of dust pick up according to EN standard EN 60312, when compared with model TTE2420 011.

ACCESSORIES ON BOARD
Convenient 2 in 1 dusting brush & crevice tool stored on board for cleaning around your home.

QUIET PERFORMANCE
Power Capsule has been engineered to achieve great cleaning results on all surfaces with a low noise level: only 72 dBA.

Short summary description Hoover PC20PET 001 5 L Dry 550 W Dust bag:
This short summary of the Hoover PC20PET 001 5 L Dry 550 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover PC20PET 001, 550 W, Dry, Dust bag, 5 L, EPA, 72 dB

Long summary description Hoover PC20PET 001 5 L Dry 550 W Dust bag:
This is an auto-generated long summary of Hoover PC20PET 001 5 L Dry 550 W Dust bag based on the first three specs of the first five spec groups.

Hoover PC20PET 001. Maximum input power: 550 W. Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: EPA, Noise level: 72 dB. Product colour: Black

Power
Maximum input power *
550 W
Annual energy consumption *
21 kWh
Variable power
Yes
Design
Dust capacity *
5 L
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube lock type
Click
Tube parts quantity
2
Dust container type *
Dust bag
Performance
Vacuum air filtering *
EPA
Proper use *
Home
Cleaning surfaces *
Bare floor, Carpet, Hard floor
Performance
Noise level *
72 dB
Ergonomics
Cord storage
Yes
Dust container full indicator *
Yes
Park/storage assist
Yes
Carrying handle(s)
Yes
Soft grip
Yes
On/off switch
Yes
Control type
Rotary
Weight & dimensions
Width
431 mm
Depth
299 mm
Height
244 mm
Weight
4.45 kg