Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - ●Turbo Scorpion updated to meet the demands of the modern off-road racing scene
- - ●Kit includes pre-assembled gearbox
- - ●Features same racy-style mini bumper as the original
- - ●Rear section reinforced with Rear Sus Post L, strengthened by added flange
- - ●Features accurate recreation of the original loop-mount light buckets. Optional LED lights can be simply bolted on
- - ●Screwed surfaces are countersunk for flat finish
- - ●Decals included in kit are diecut. Stretch for easy application and beautiful body finish
Long product name Kyosho TURBO SCORPION Radio-Controlled (RC) model On-road racing car 1:10
:
TURBO SCORPION 1/10 EP 2WD Buggy KIT 30616
The long product name of Kyosho TURBO SCORPION Radio-Controlled (RC) model On-road racing car 1:10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TURBO SCORPION 1/10 EP 2WD Buggy KIT 30616
More>>>
Short summary description Kyosho TURBO SCORPION Radio-Controlled (RC) model On-road racing car 1:10:
This short summary of the Kyosho TURBO SCORPION Radio-Controlled (RC) model On-road racing car 1:10 data-sheet is auto-generated and uses the product title and the first six key specs.
Kyosho TURBO SCORPION, On-road racing car, 1:10, 1.5 kg
Long summary description Kyosho TURBO SCORPION Radio-Controlled (RC) model On-road racing car 1:10:
This is an auto-generated long summary of Kyosho TURBO SCORPION Radio-Controlled (RC) model On-road racing car 1:10 based on the first three specs of the first five spec groups.
Kyosho TURBO SCORPION. Product type: On-road racing car, Scale: 1:10. Weight: 1.5 kg