location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R3000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA86301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R3000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A3
  • - Wi-Fi
Long product name Epson Stylus Photo R3000 :
The long product name of Epson Stylus Photo R3000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R3000, 5760 x 1440 dpi, A3, USB 2.0, 100Base-T Ethernet, 15.9 kg
More>>>
Epson Stylus Photo R3000:
The official description of Epson Stylus Photo R3000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional performance. Exhibition quality.

Unleash your creative inspiration with the advanced features and uncompromising quality of the Epson Stylus Photo R3000. This 13"-wide printer delivers the professional features you desire including high-capacity cartridges, networking and wireless connectivity, plus Advanced Media Handling. Epson UltraChrome K3® with Vivid Magenta pigment ink, combined with Epson's innovative MicroPiezo® AMC™ print head, enables the R3000 to produce gallery-quality black-and-white output, plus vivid color prints with breathtaking blues and violets. Offering the latest in wired and wireless networking, the R3000 makes it easy to print from anywhere in your home or studio. Now, you can produce stunning wide-format images and professionally showcase your work.

- Industry-leading pigment ink technology — Epson UltraChrome K3 with Vivid Magenta Ink Technology for stunning color and black-and-white prints with intense blues and violets and improved skin tones
- Individual high-capacity ink cartridges — change cartridges less often with nine 25.9 ml individual ink cartridges
- Advanced Media Handling — offers consistent, reliable performance with front-in, front-out paper path; accommodates cut-sheet and roll paper in sizes up to 13" wide; supports photographic and fine art paper, canvas, art boards and CD/DVDs
- Unparalleled connectivity — Hi-Speed USB 2.0, wireless 802.11n and 100 Mbit Ethernet support
- Auto-switching Black inks — achieve the highest black density and superior contrast on glossy, matte or fine art papers from either Matte or Photo Black ink
- Leading-edge image-quality architecture — smoother color transitions and outstanding highlight and shadow detail with AccuPhoto™ HD2 imaging technology
- Precision 9-color, 8-channel print head technology — innovative MicroPiezo® AMC™, one-inch wide print head with ink-repelling coating for more accurate dot placement and reduced maintenance
- Professional control — Advanced Black-and-White Photo Mode to easily create neutral or toned black-and-white prints from color or monochrome images

Short summary description Epson Stylus Photo R3000:
This short summary of the Epson Stylus Photo R3000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R3000, Colour, 5760 x 1440 DPI, A3

Long summary description Epson Stylus Photo R3000:
This is an auto-generated long summary of Epson Stylus Photo R3000 based on the first three specs of the first five spec groups.

Epson Stylus Photo R3000. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Wi-Fi

Features
Colour *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3
Non-ISO print media sizes
Letter
Ports & interfaces
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
Yes
Performance
Sound power level (printing)
38 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
21 W
Power consumption (standby)
3.5 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 (32-bit, 64-bit), Windows Vista (32-bit, 64-bit), Windows XP, Windows XP Professional x64 Mac OS X 10.5.x – 10.6.x
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
614.7 mm
Depth
368.3 mm
Height
228.6 mm
Weight
15.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
490 mm
Package depth
750 mm
Package height
400 mm
Package weight
19.4 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.15 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.15 m
Products per pallet
10 pc(s)
Other features
Dimensions (WxDxH)
614.7 x 368.3 x 228.6 mm
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Networking features
100Base-TX Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:33:42
Uk has collected 42 expert reviews for Epson Stylus Photo R3000 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2011-08-10 02:33:26
For many enthusiast photographers Epson's Stylus Photo R2880 is the printer they use, or aspire to using. Though it produces excellent prints, it suffers from two often cited problems, both of which the new R3000 addresses.The first of these is that altho...
Good Good print quality, 2pl droplet size, Up to A3 prints, Convenient cartridge arrangement...
Bad Ink costs, Not a massive improvement over the R2880...
Bottom line ForGood print quality2pl droplet sizeUp to A3 printsConvenient cartridge arrangement...
80%
digitalartsonline.co.uk
Updated:
2011-08-10 02:33:27
Epson’s latest flagship photo printer is an upgraded version of the Stylus Photo R2880 -- adding a smaller droplet size for finer detail, an extra ink cartridge slot so you don’t have to swap between photo and matte black inks, a colour screen to make...
Good Exceptional print quality; wide paper support; ethernet port...
Bad Lots of things are fiddly: no Photoshop CS5.1 or 64bit support...
80%
itreviews.com
Updated:
2011-08-10 02:33:29
Apart from its size, the big thing about the Epson Stylus Photo R3000 is its nine-ink UltraChrome K3 inkset. These mid-size cartridges (25.9ml capacity) include three densities of black ink that will appeal to photographers and graphic artists who wan...
Good Good quality colour prints up to A3 size; WiFi option is welcome...
Bad Nine inks make running costs expensive.
Bottom line The R3000's nine pigments will be welcomed by some, and detested by others. Although the shared feed between Photo Black and Matt Black does appear a bit of a botch job - particularly given the need to flush the system between uses - it's a nice option...
80%
digitalversus.com
Updated:
2011-08-10 02:33:38
Slow! It takes almost one minute from off position while the current average is around 30 seconds. Responsiveness from standby or when running is also under the average of the most recent models tested. The Epson Stylus Photo R3000 is the latest A3+ Ep...
Good Excellent photo quality, WiFi, ethernet, quiet, You can print on various papers, Matte black and glossy installed automatically, Large capacity cartridges (25.9 ml)...
Bad Poor responsiveness, Waste of black ink as 2 black cartridges share the same print head, Pricey...
Bottom line The R3000 keeps its promise of excellence when it comes to photo prints. It brings in a new interface, bigger capacity cartridges and improved connectivity. Its purchase price and consumables mean that it's destined for pro users...
80%
Photoradar.com
Updated:
2011-08-10 02:33:41
For many enthusiast photographers Epson’s Stylus Photo R2880 is the printer they use, or aspire to using. Though it produces excellent prints, it suffers from two often cited problems, both of which the new R3000 addresses. The first of these is that a...
Bottom line Few photographers can fail to be impressed by the prints from the Epson Stylus Photo R3000, the colours, contrast and detail are superb. This plus the convenience its new cartridge arrangement makes it an excellent choice for enthusiasts. Some may be d...
80%
gadgetshow.channel5.com
Updated:
2011-08-17 09:42:17
The Epson Stylus Photo R3000 allows A3+ paper carriage, wither in the form of a standard sheet-feed loader, single sheet front feeding, or by using a roll of professional photo paper.The R3000 prints using Epson’s flagship K3 ink range with vivid magen...
Good We really love this printer. The prints are some of the best we have seen from any digital printer. Colours are rich and accurate to the original photo, and the finish is second to none. Only when using a loupe can you tell the difference between the prints from the R3000 and a traditional dark room print.With professional printers, you usually have to sacrifice usability for features, but not so...
Bad There is very little to physically fault the R3000 with. However it is not perfect. The printer uses high capacity ink cartridges, which do allow for more cost effective printing, but don’t expect refilling this printer to be cheap. Single inks cost somewhere in the region of £25 and there are 9 of them!That said, if you are professional photographer selling prints to clients or via public showin...
Bottom line This printer is not cheap, pricing itself at just under £700, however if you have need for a professional quality, quick printer the Espon Stylus Photo R3000 is the best we have reviewed. If you make money selling photographic prints in any way, or jus...
100%
dpexpert.com.au
Updated:
2011-11-04 14:32:28
This is an A3+ printer that uses pigment inks — nine cartridges which have a larger capacity (2.3X) than previous models. As well as handling paper up to A3+ width (32.5cm) it comes with a roll paper fitting. Unlike previous Epson printers of this typ...
0%
macworld.com.au
Updated:
2011-11-04 14:32:29
With Apple designing products capable of being operated by newborns, computing has become exponentially simpler. Printers, on the other hand, have followed an inverse trajectory, demanding advanced degrees in physics to qualify users to even open the b...
Bottom line The Epson Stylus R3000 is a printer of the highest standard that simplifies – as much as humanly possible – making professional quality prints. Exceptionally fast without sacrificing quality, photographers everywhere will want one of these babies.Rel...
90%
photoreview.com.au
Updated:
2011-11-04 14:32:32
Photo Review has been given a 'first look' at a pre-production unit of the new Stylus Photo R3000, which was announced in the US on 17 January. This model will sit above the Stylus Photo R2880 at the top of the company's A3+ desktop line-up when it's r...
0%
digitalartsonline.co.uk
Updated:
2013-04-15 15:48:56
Epson’s latest flagship photo printer is an upgraded version of the Stylus Photo R2880 -- adding a smaller droplet size for finer detail, an extra ink cartridge slot so you don’t have to swap between photo and matte black inks, a colour screen to make adj...
Good Exceptional print quality; wide paper support; ethernet por...
Bad Lots of things are fiddly: no Photoshop CS5.1 or 64bit support...
80%
expertreviews.co.uk
Updated:
2013-07-25 12:47:18
Follow @katorphanides The Epson Stylus Photo R3000 A3+ photo printer takes nine ink cartridges, including three different photographic inks which help to ensure optimal performance in black and white prints: photo black, light black and light light bla...
Bottom line This is one of the best photo printers you can buy but print costs appear to be high...
80%
howtospendit.ft.com
Updated:
2013-12-21 09:08:42
But even though photo printing is a neglected area in this screen-based age, great things have been happening. For starters, the basic quality of digital photos is far in excess now of what was available for professionals 10 years ago. But ink, paper and...
0%
trustedreviews.com
Updated:
2014-06-05 06:03:19
What is the Epson Stylus Photo R3000? If you take photography seriously, either as an enthusiastic amateur or in a semi-professional or professional sense, you need a printer which can reproduce colour and greyscale images with high quality. Epson's Stylu...
Good CD/DVD direct print, Front panel Pictbridge socket, Easy cartridge replacement...
Bad No memory card readers, Slow on plain paper, Multiple setups can be fiddly...
Bottom line Epson Stylus Photo R3000 - Print Speeds A4 plain paper print speeds are pretty irrelevant on this machine, but for the sake of completeness we ran our tests, producing speeds of 0.8ppm on our five-page black text print and 1.6ppm on the black text and col...
90%
hardwarezone.com.my
Updated:
2016-11-23 11:36:10
These days, it's a pretty easy task when it comes to shopping for a pro-level, dedicated desktop photo printer; ask any serious photographer or art student who does his own printing, and chances are, he'd be enthusing about either the Canon Pixma Pro9500...
Good Superb color, B&W print quality, Ethernet and WiFi connectivity, CD/DVD printing, No manual swapping of black ink cartridges...
Bad Loss of ink during black inks switchover, Expensive...
Bottom line The Best A3+ Printer YetLet's cut to the chase: the Epson Stylus Photo R3000 is the best A3+ printer you can buy at the moment, especially for fine art printing. In our experience, both color and black-and-white prints were consistently excellent, in term...
90%
hardwarezone.com.ph
Updated:
2016-11-23 11:36:10
These days, it's a pretty easy task when it comes to shopping for a pro-level, dedicated desktop photo printer; ask any serious photographer or art student who does his own printing, and chances are, he'd be enthusing about either the Canon Pixma Pro9500...
Good Superb color, B&W print quality, Ethernet and WiFi connectivity, CD/DVD printing, No manual swapping of black ink cartridges...
Bad Loss of ink during black inks switchover, Expensive...
Bottom line The Best A3+ Printer YetLet's cut to the chase: the Epson Stylus Photo R3000 is the best A3+ printer you can buy at the moment, especially for fine art printing. In our experience, both color and black-and-white prints were consistently excellent, in term...
90%
dpexpert.com.au
Updated:
2016-11-23 11:36:10
Superb, but over-pricedThe low-down: This is an A3+ printer that uses pigment inks — nine cartridges which have a larger capacity (2.3X) than previous models. As well as handling paper up to A3+ width (32.5cm) it comes with a roll paper fitting. Unlike pr...
Good Print quality is breathtakingly good. Colours are vibrant and fine detail resolution is exemplary. There are no strange optical effects when the print is turned sideon to the light and the printed surface is smooth and luminous. Black and white photos on...
Bad The price. The US price, direct from Epson, is $650 — a current discount special. The full retail price is $850. Ink cartridges are US$30 and AUD$48. Prices are as posted on the Epson web sites, so don't blame the retailers. And collecting ten per cent GS...
0%
photographyblog.com
Updated:
2011-08-10 02:33:32
Way back in 2008, Epson released the Stylus Photo R2880, a 13-inch / A3+ printer using its latest UltraChrome K3 inkset. This model offered a few improvements over the older 2400 printer that it replaced, thanks to new Vivid Magenta and Vivid Light Ma...
0%
computershopper.com
Updated:
2011-08-10 02:33:35
Photo fiends will all agree on the big picture: There’s nothing quite like having your best photos printed large enough to hang on a wall. Most consumer inkjet printers can do a decent job of printing onto 8.5x11-inch photo paper, but to pri...
Good Prints up to 13 inches wide, Excellent price, Superb image quality, Auto-switches black inks, Prints to roll paper, CDs/DVDs, Wi-Fi connectivity...
Bad Costlier ink than Stylus Pro 3880, Wastes ink when switching certain modes...
Bottom line For serious-hobbyist or semi-pro photographers on a budget, this wide-carriage printer offers superb image quality and value. If you do a lot of printing, though, note that the ink costs are a bit high...
87%
pcmag.com
Updated:
2011-08-10 02:33:36
Epson's high-end photo printers—the ones that are aimed at professional photographers and graphic artists as well as serious amateurs—are universally acknowledged as among the best, so it's no surprise that the Epson Stylus Photo R3000 ($849.99 direct)...
Good Fast. Impressively high-quality photos and graphics. Prints on cut sheets up to 13 by 19 inches. Fine art papers available.
Bad Lack of a rated duty cycle makes it unclear how much you can print per month without shortening the printers' useful life.
Bottom line Gorgeous output at fast speed makes the Epson Stylus Photo R3000 of interest to both serious amateurs and professional photographers and graphic artists. Buy it now...
90%
tipa.com
Updated:
2011-08-10 02:33:42
This 13-inch wide printer seems designed for the enthusiast photographer who wants to make prints to show and share. The unit features high-capacity cartridges, networking and wireless connectivity, plus what Epson dubs Advanced Media Handling, which...
0%
layersmagazine.com
Updated:
2011-10-19 01:18:46
The Epson Stylus Photo R3000 printer is for professional photog­raphers and fine artists in a low-volume production setting who demand exhibition-quality color and black-and-white prints. The R3000 is essentially a smaller tabloid-size version of Epso...
Good Color gamut; print quality; control panel...
Bad Hidden front USB port Share & EnjoyShareTweet Author: Steve Baczewski When Steve was young, he was struck by the work of Richard Avedon, Cartier Bresson, and Eugene Smith, and eventually got a degree in Photography. He writes and teaches about both traditional and digital fine arts photography.
80%
digital-photography-school.com
Updated:
2011-10-19 01:18:49
I’ve owned an Epson 1290 A3 printer for some years now and have loved it like a brother!The 1290 weighs 8.4 kgs with overall dimensions of 609x414x766mm (WHD). Colour: basic beige.The R3000 is quite a different beast: heavy as lead at 15kg and measuri...
Bottom line Printing my standard tests chart I was not only surprised but delighted that the output on Epson Premium Glossy photo paper matched the screen display to within about 90 per cent fidelity.Another test image, a wonderfully rich colour image of a Ford pi...
0%
dpreview.com
Updated:
2011-10-19 01:19:07
Epson R3000 Review October 2011 | Vincent Oliver It's now almost 10 years since Epson launched the Stylus Photo 2100. The SP2100 was an instant success due to its use of long lasting UltraChrome pigment inks which claimed a life of 200+ years. Many p...
Good Superb print quality, Print speed, Large capacity ink cartridges, Compact size, Excellent LCD screen, Build quality...
Bad Price, Straight paper path is a clumsy operation...
Bottom line The R3000 has many features without too many bells and whistles. The quality of printing is first class, I calibrate my monitor before any printer review so I am confident that it is displaying accurate colours, however I still had to to lighten up th...
0%
tech2.com
Updated:
2011-12-04 01:03:38
Epson has had a long mainstay in the printer category and with more number of photographers and artists embracing digital photography, a professional photo printer definitely makes for a worthy investment, not only for budding enthusiasts, but also...
Bottom line The Epson Stylus Photo R3000 Inkjet Printer is priced at Rs.69,000 (M.O.P). It doesn’t target casual users requiring general everyday printing of say, documents, images or PDFs. The main USP of this device is photo printing and it does that exceptiona...
80%
hardwarezone.com.sg
Updated:
2012-02-09 03:49:22
These days, it’s a pretty easy task when it comes to shopping for a pro-level, dedicated desktop photo printer; ask any serious photographer or art student who does his own printing, and chances are, he’d be enthusing about either the Canon Pixma Pro95...
Good Superb color, B&W print quality, Ethernet and WiFi connectivity, CD/DVD printing, No manual swapping of black ink cartridges...
Bad Loss of ink during black inks switchover...
Bottom line Let’s cut to the chase: the Epson Stylus Photo R3000 is the best A3+ printer you can buy at the moment, especially for fine art printing. In our experience, both color and black-and-white prints were consistently excellent, in terms of sharpness and co...
90%
photoxels.com
Updated:
2012-03-24 01:04:37
The Epson Stylus Photo R3000 is a professional printer which uses long lasting UltraChrome K3 pigment inks especially formulated for archival printing. This 13 inch-wide printer comes with professional features including high-capacity cartridges...
0%
imaging-resource.com
Updated:
2012-06-20 01:09:54
Epson lists the highlights of its R3000 as: • Pigment ink technology. Epson UltraChrome K3 w...
Bottom line The R3000 handled everything we threw at it. And we threw everything at it. But "handled" doesn't quite cover it. Whether it was the help system accessed from the LCD or the front-loading thick media paper path or the generous ink capacity, the R3000...
0%
shutterbug.com
Updated:
2013-07-25 12:47:19
There are those who make prints often, and there are those who make prints occasionally. The split, you might think, is between amateur and pro, but that’s not always the case. Some “amateurs” print as much if not more than some pros, and some pros m...
Bottom line For those who are not too concerned with making lots of prints in a kind of rapid-fire throughput, but who still want to make as good quality 13x19” prints as many (more expensive) pro-style printers, the R3000 will do the job nicely. Like I said, it’s...
0%
camerastuffreview.com
Updated:
2014-02-07 03:13:13
type of printer: A3+ test paper: Epson Lustre 260 grams recommended retail price test paper: € 18.45 per 20 A4 format ink set: Epson UltraChrome K3 test mode: see FAQ dimensions: 616 x 369 x 228 mm print time A4 in highest quality: 4 min. and 30 sec. prin...
85%
printercomparison.com
Updated:
2014-06-28 03:39:46
£557.57 PrinterbaseThe Epson Stylus Photo R3000 printer is the current flagship model of Epson's 13x19-inch photo inkjet lineup, second only to the much larger Epson Stylus Pro 3880 and following in the footsteps of the popular Epson R2880.This A3+ (wide...
Good Excellent print quality, Quiet printing, Easy WiFi setup...
Bad umes a ton of ink, Singlesheet paper loading is a bit complicated...
80%
digitalcameraworld.com
Updated:
2015-02-20 03:45:23
Go large with your photo printing, right on your own desktop. We test 
six leading models to find the best A3 and A3+ printers for photographers.Regular A4 photo printers are compact and convenient but, if you want a picture to frame and hang on the wall...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)