location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bundle Pocket LOOX N520 FRK + MobileNavigator 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6202-L182
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.064 GB
  • - Compatible memory cards: MMC, SD
  • - 0.312 GHz
  • - GPS (satellite)
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g :
The long product name of Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bundle Pocket LOOX N520 FRK + MobileNavigator 6
More>>>
Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g:
The official description of Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Image the situation:
You are arriving at the airport. An exhausting trip lies behind you. And the only thing you want is to drive to your hotel on the shortest way. But your rental car has neither a navigation system nor a confusing map in it.
No problem with the new MobileNavigator 6 software for your Pocket LOOX Series. Take over all addresses from your devices and start the navigation. Thanks to the excellent and high-contrast graphics you get navigated easily and relaxed. The full integrated GPS receiver determines the exact position and gives you verbal instructions and an exact 2D or 3D illustration on the display. MobileNavigator 6 also shows the signage in different traffic situations.
Enjoy the easiest use and exactest navigation wherever Europe leads you!

Easy to use
- New animated user interface with extremely good usability
- Lane Assistant and Signpost Information: shows the right lane and the real traffic sign direction (when available) to follow
- Route search, country search for hotels, restaurants, airports etc, Optional marking within the map
- Precise voice guide (choose from 19 languages) with notices regarding federal roads and motorways.
- Flexible tour-planning with as many intermediate destinations as you like and cross country navigation without the need for additional memory or map exchange.
- Exact positioning via full integrated GPS receiver, with automatic recalculation when you leave the planned route (re-routing)
- Comfortable and secure: handling directly by touching the screen or by using the arrow keys.
- Chose one of many self-defined destinations by voice input.
- Get access to all European maps (delivered on DVD) - no download of lots of megabyte needed

Always on the move
- Dynamic Route Overview
- MobileNavigator 6 fakes the GPS signal with constant speed until the tunnel is over
- Map display with realistic display of crossroads and arrow symbols, as well as further customizable features (for example optional 3D view, speed display, compass etc.)
- Outlook integration for quick navigation to any contact
- Optional speed information with acoustic warning at higher speed than allowed (not on all roads available)
- TMC (Traffic Message Channel) for saving time and avoiding traffic jams (optional TMC module is needed).

Package includes:
- Pocket LOOX N520 French
- NAVIGON 6 DVD with SW and 9 navigation maps covering 37 Countries of Europe
- 1 GB SD card with Software and maps of France and Benelux preinstalled
- Car Charger
- Car Holder

Short summary description Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g:
This short summary of the Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.128 GB

Long summary description Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 160 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX Bundle N520 FRK + MobileNavigator 6. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: MMC, SD. Processor frequency: 0.312 GHz