location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBP1044 mobile phone spare part Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBP1044
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBP1044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965875445
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 09:10:15
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBP1044 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBP1044 mobile phone spare part Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBP1044 mobile phone spare part Battery Black :
The long product name of CoreParts MBP1044 mobile phone spare part Battery Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Battery for HP 5Wh Li-ion 3.7V 1400mAh iPaq
More>>>
Short summary description CoreParts MBP1044 mobile phone spare part Battery Black:
This short summary of the CoreParts MBP1044 mobile phone spare part Battery Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBP1044, Battery, Black, Lithium-Ion (Li-Ion), 1440 mAh, 3.7 V, CE

Long summary description CoreParts MBP1044 mobile phone spare part Battery Black:
This is an auto-generated long summary of CoreParts MBP1044 mobile phone spare part Battery Black based on the first three specs of the first five spec groups.

CoreParts MBP1044. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 55 mm, Height: 62 mm, Depth: 5 mm. Quantity per pack: 1 pc(s), Package width: 206 mm, Package depth: 134 mm. Dimensions (WxDxH): 62.80 x 52.80 x 5.70 mm, Compatible products: - Compaq/HP iPAQ: Hx2000, hx2100, HX2110, HX2190, HX2400, HX2410, HX2415, HX2490 / HX2495, HX2700,..., Number of batteries included: 1 pc(s)

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBP1060 mobile phone spare part Battery Black
(show image)
MBP1060 MBP1060 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)