location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LP-E10 Battery Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP-E10 Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5108B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803133455 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 12:40:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LP-E10 Battery Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A spare or replacement genuine Canon battery pack for travelling and longer shoots
  • - This battery’s operating specifications are tailored specifically to the cameras it’s compatible with
  • - Fits with the LC-E10E battery charger
  • - 7.4V – 860 mAh capacity
  • - This battery pack’s weight is 45 g
Long product name Canon LP-E10 Battery Pack :
The long product name of Canon LP-E10 Battery Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LP-E10 Battery Pack
More>>>
Canon LP-E10 Battery Pack:
The official description of Canon LP-E10 Battery Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take a spare battery on your trip, allowing you to extend your shooting time with this high-capacity, rechargeable Lithium-ion battery pack. Enjoy long-lasting shooting performance with compatible selected cameras, this battery pack can be a replacement or additional power source for travelling and long shoots.

Short summary description Canon LP-E10 Battery Pack:
This short summary of the Canon LP-E10 Battery Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LP-E10 Battery Pack

Long summary description Canon LP-E10 Battery Pack:
This is an auto-generated long summary of Canon LP-E10 Battery Pack based on the first three specs of the first five spec groups.

Canon LP-E10 Battery Pack. Compatible products: EOS 1100D EOS Rebel T3 LC-E10, Product colour: Black

Battery
Compatible products *
EOS 1100D EOS Rebel T3 LC-E10
Battery
Product colour
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:21:42
Uk has collected 1 expert review for Canon LP-E10 Battery Pack but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)
Italia 1 distributor(s)