location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNAP320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNAP320-100UKS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum data transfer rate: 300 Mbit/s
  • - 128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2
  • - Power over Ethernet (PoE)
Warranty: 3 Years
Long product name NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNAP320-100UKS, IEEE 802.11g/b/n, WPA, WPA2
More>>>
NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ProSafe Wireless-N Access Point
- Wireless-N speeds up to 10x the coverage and 15x the speed of 802.11g networks
- Improved coverage and 10x greater speed than Wireless-G
- Simultaneously supports 802.11n and 802.11g devices
- Advanced Enterprise security features: WPA2, rogue AP detection and 802.1x
- with RADIUS support
- Integrated Power over Ethernet (IEEE 802.3af PoE) lowers deployment costs
- Supports IEEE 802.3af PoE for easy placement in optimal locations—desktop,
- wall-mount or ceiling
- Deploy over large areas as a bridge or a repeater both in point-to-point and
- point-to-multipoint with Wireless Distribution System (WDS)
- Comprehensive SNMP functionality for advanced network management
- Mounting kit provides for wall or ceiling placements
- Internal antenna factory-optimized for maximum RF performance
- Antenna take-offs enable optional accessory antenna attachment

Short summary description NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNAP320, 300 Mbit/s, 128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WNAP320. Maximum data transfer rate: 300 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Features
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bandwidth
2.4 GHz
Number of users
64 user(s)
Security
Security algorithms *
128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2
MAC address filtering
Yes
Protocols
Supported network protocols
SNMP MIB I, MIB II
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Mobile network (USB)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
12 V
Input current
1 A
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
LED indicators
Yes
Antenna
Antenna gain level (max)
10 dBi
Performance
Compatible operating systems
- Windows Vista, XP, 2000, 98, Me - Mac OS - UNIX - Linux
Weight & dimensions
Dimensions (WxDxH)
253.75 x 253.76 x 54.76 mm
Weight
886 g
Other features
Compatibility
Explorer 6.0, Mozilla Firefox 1.5
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af
Connectivity LEDs
Yes
Weight (imperial)
0.886 kg (1.95 lbs)
Brand Image Product code Product Stock Price from
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)