location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Urban 39.62 cm (15.6") Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Urban 39.62 cm (15.6") Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3KJ72AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174602941
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Urban 39.62 cm (15.6") Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to thwart RFID readers, a secured pocket helps protect your credit card information from thieves.
  • - An integrated rain jacket and water-resistant, interlocking zippers protects gear from the elements and provides added security.
  • - Easily attaches to the trolley pass through on your luggage for convenient airport transportation.
  • - An ultra soft, fully-lined pocket securely houses and helps protect your tablet from bumps, scrapes, and abrasions.
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP ENVY Urban 39.62 cm (15.6") Backpack :
The long product name of HP ENVY Urban 39.62 cm (15.6") Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Urban 39.62 cm (15.6") Backpack
More>>>
HP ENVY Urban 39.62 cm (15.6") Backpack:
The official description of HP ENVY Urban 39.62 cm (15.6") Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From workdays to weekends, commute in style
Your next adventure calls for a backpack that keeps up with it all. Perfectly tailored for travel and organizing your technology, this bag was inspired by the needs of today’s busy commuter.

Short summary description HP ENVY Urban 39.62 cm (15.6") Backpack:
This short summary of the HP ENVY Urban 39.62 cm (15.6") Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Urban 39.62 cm (15.6") Backpack, Backpack, 39.6 cm (15.6"), 1.51 kg

Long summary description HP ENVY Urban 39.62 cm (15.6") Backpack:
This is an auto-generated long summary of HP ENVY Urban 39.62 cm (15.6") Backpack based on the first three specs of the first five spec groups.

HP ENVY Urban 39.62 cm (15.6") Backpack. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 1.51 kg. Surface coloration: Monochromatic

Minimalist design. Maximum durability.

Commute in comfort thanks to craftsman-like attention to detail, genuine leather handles, and a slim, weather-resistant design.

Breeze through airport security

An ultra-soft 39.62 cm (15.6")diagonal TSA compliant laptop compartment allows for a smooth airport security experience.

Modernized. Organized. Accessible.

Charge your devices and organize everyday essentials with innovative compartments, including a hard case for sunglasses.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Product main colour *
Black
Expandable
No
Tablet compartment
Yes
Brand compatibility *
HP
Carrying handle(s)
Yes
Protection features
Water resistant
Features
Country of origin
China
HP segment
Home
Weight & dimensions
Width
440 mm
Depth
315 mm
Height
150 mm
Weight
1.51 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
Disclaimer HP ENVY Urban 39.62 cm (15.6") Backpack:
Disclaimer

Technical specification disclaimers