location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer T5E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T5E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840030700477 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:09:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link ARCHER T5E user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Super-Fast Speed: Make full use of your network with AC1200 WiFi speeds (867 Mbps on the 5 GHz band and 300 Mbps on the 2.4 GHz band).1
  • - Bluetooth 4.2: Achieve 2.5× faster speed and 10× more packet capacity than Bluetooth 4.0. 3
  • - Broad Wireless Range: Connect to your WiFi from further away with two external high-gain antennas ensuring greater range and enhanced stability
  • - Easy Installation: Plug the adapter into an available PCI-E slot and install the drivers with the included CD
  • - Windows Compatibility: Supports Windows 10, 8.1, 8, and 7 (32/64-bit).2
  • - If you do not have a CD Rom or having difficulty with the CD please visit our homepage and search Archer T5E Driver is available for download on the support page for Archer T5E
Warranty: 3 year
Long product name TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s :
The long product name of TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Express, USB 2.0, Bluetooth 4.2, Bluetooth 4.0
More>>>
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s:
The official description of TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade Your Desktop with Super-Fast WiFi and Bluetooth
AC1200 Wi-Fi Bluetooth 4.2 PCIe Adapter

Archer T5E

Dual Band WiFi for Faster Connections
Archer T5E is an 802.11ac dual-band WiFi PCI Express adapter with speeds up to 1167 Mbps (867 Mbps on the 5 GHz band and 300 Mbps on the 2.4 GHz band), providing WiFi signals on two separate bands for all your online needs. Choose the 2.4 GHz band for surfing, emailing, and social media, or switch to 5 GHz band for gaming, streaming, and large file downloads.

Arm Your PC with Bluetooth 4.2
Archer T5E is compatible with advanced Bluetooth 4.2 technology, achieving 2.5× faster speed and 10× more packet capacity than Bluetooth 4.0 to turn non-Bluetooth PCs into Bluetooth-Capable. Just connect your Bluetooth devices to your computer and enjoy.3

Powerful Antennas for Broader Coverage
Two powerful signal-boosting high-gain antennas greatly extend your existing WiFi reception capabilities, allowing you to enjoy fast and uninterrupted 4K streaming and smooth gaming.

Advanced Security
WPA/WPA2 encryption standards ensure your data is safe from cyberattacks

Operating System
Supports Windows 10/8.1/8/7 (32/64 bit)

Low-Profile Bracket
In addition to the standard bracket, a low-profile bracket is also provided for mini tower computer cases

Short summary description TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s:
This short summary of the TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer T5E, Internal, Wireless, PCI Express, WLAN / Bluetooth, 867 Mbit/s, Black

Long summary description TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s:
This is an auto-generated long summary of TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer T5E. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
USB version
2.0
Network
Maximum data transfer rate *
867 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rates supported
11, 54, 300, 867 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Bluetooth
Yes
Bluetooth version
4.2
Design
Component for *
PC
Product colour
Black
Internal *
Yes
Antenna
Yes
Antenna design
External
Transmitting power (CE)
23 dBm
Transmitting power (FCC)
21.5 dBm
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS, Federal Communications Commission (FCC), CE
Weight & dimensions
Width
120.8 mm
Depth
83.2 mm
Height
21.5 mm
Packaging data
Package width
200 mm
Package depth
150 mm
Package height
39 mm
Package weight
230 g
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Bluetooth header cable
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS, Federal Communications Commission (FCC), CE
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link 2.5 Gigabit PCIe Network Adapter TP-Link 2.5 Gigabit PCIe Network Adapter
(show image)
TX201 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter
(show image)
ARCHER TX20U PLUS AX1800 Dual Antennas High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB5A network card Bluetooth TP-Link UB5A network card Bluetooth
(show image)
UB5A UB5A 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Bluetooth 5.0 Nano USB Adapter TP-Link Bluetooth 5.0 Nano USB Adapter
(show image)
UB500 Bluetooth 5.0 Nano USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter
(show image)
UE300C USB Type-C to RJ45 Gigabit Ethernet Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 network card Internal Ethernet 10000 Mbit/s TP-Link TX401 network card Internal Ethernet 10000 Mbit/s
(show image)
TX401 TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s
(show image)
TL-WN881ND TL-WN881ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UE200 network card Ethernet 100 Mbit/s TP-Link UE200 network card Ethernet 100 Mbit/s
(show image)
UE200 UE200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
México 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
Belgium 2 distributor(s)
Portugal 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)