location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WN881ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN881ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050573
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:37:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Wiress PCI(-E) Adapter_QIG_English (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide for Linux (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WN881ND user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless N speed up to 300Mbps makes it ideal for video streaming, online gaming and Internet calls*
  • - MIMO technology with stronger signal penetration strength, wider wireless coverage, providing better performance and stability
  • - Easily setup a highly secured wireless link with WPS™ (Wi-Fi Protected Setup)
Warranty: 3 year
Long product name TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s :
The long product name of TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Express(x1), 2dBi, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, 2.400-2.4835GHz
More>>>
TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s:
The official description of TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
Wireless N PCI Express 2.0(x1) Adapter TL-WN881ND allows you to connect a desktop computer to a wireless network and access high-speed Internet connection. Comply with IEEE 802.11n, they provide wireless speed up to 300Mbps, which is beneficial for the online gaming or even HD video streaming.

Wireless N - Speed & Range
MIMO (multiple input, multiple output antennas) technology, it shows more excellent abilities of mitigating data loss over long distances and through obstacles in a small office or a large apartment, even in a steel-and-concrete building. Above all, you could easily pick up the wireless network during long-distance connection where legacy 11g products may not!

CCA Technology - Stable Wireless Signals
Clear Channel Assessment (CCA) automatically avoids channel conflicts using its clear channel selection feature and fully realizes the advantages of channel binding, greatly enhanced the wireless performance.

WPA / WPA2 Encryptions
WPA/WPA2 encryption standards ensure your wireless connection is safe from intruders.

Easy Setup
Either using the optimized user interface and setup wizard or the CD (included) setup wizard will allow you to get ‘online’ quickly and easily.

Short summary description TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s:
This short summary of the TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WN881ND, Internal, Wireless, PCI Express, WLAN, 300 Mbit/s, Green

Long summary description TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s:
This is an auto-generated long summary of TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TL-WN881ND. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Green

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 150, 300 Mbit/s
Modulation
16-QAM, 64-QAM, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, WPS
Design
Component for *
PC
Product colour
Green
Internal *
Yes
Antenna
Yes
Antenna design
External
Antenna connector type
RP-SMA
Antenna direction type
Omni-directional
Antenna gain level (max)
2 dBi
LED indicators
Yes
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
59.7 mm
Depth
51 mm
Height
3.3 mm
Packaging data
Package width
201.5 mm
Package depth
152.5 mm
Package height
41.5 mm
Package weight
170 g
Packaging content
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS, Federal Communications Commission (FCC), CE
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.5 Gigabit PCIe Network Adapter TP-Link 2.5 Gigabit PCIe Network Adapter
(show image)
TX201 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter
(show image)
ARCHER TX20U PLUS AX1800 Dual Antennas High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB5A network card Bluetooth TP-Link UB5A network card Bluetooth
(show image)
UB5A UB5A 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Bluetooth 5.0 Nano USB Adapter TP-Link Bluetooth 5.0 Nano USB Adapter
(show image)
UB500 Bluetooth 5.0 Nano USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter
(show image)
UE300C USB Type-C to RJ45 Gigabit Ethernet Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 network card Internal Ethernet 10000 Mbit/s TP-Link TX401 network card Internal Ethernet 10000 Mbit/s
(show image)
TX401 TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)