location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WN822N network card WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WN822N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN822N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364050542
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:26:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WN822N user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-WN822N network card WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11N speed allows for the best HD video streaming and internet calling experience*
  • - Dual external antennas deliver enhanced reception and transmission performance
  • - Easy one-touch wireless security encryption with the Quick Security Setup button
  • - 1.5 meter (4.9 feet)USB extension cable enables convenient, flexible deployment
  • - Supports Windows 10/8.1/8/7/XP, Mac OS, Linux
Warranty: 3 year
Long product name TP-Link TL-WN822N network card WLAN 300 Mbit/s :
The long product name of TP-Link TL-WN822N network card WLAN 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini USB 2.0, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, 2.400-2.4835GHz
More>>>
TP-Link TL-WN822N network card WLAN 300 Mbit/s:
The official description of TP-Link TL-WN822N network card WLAN 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stronger Coverage with High-Gain External Antennas
The TL-WN822N has two high-gain external antennas to insure stronger signal transmission and reception, which helps you to access a stable Wi-Fi connection across your home, even when your router is on a different floor.

Easy Use with a Friendly Design
The desktop-style design is beneficial for the signal reception in various application environments. TL-WN822N also provides 1.5m USB extension cable, which is convenient for your installation, even for the desktop equipment.

Easy Setup
A friendly user interface on a CD
for simple installation

WPS Button
Easy wireless security encryption
at a push of the WPS button

Operating System
Supports Windows,
Mac OS, Linux

Short summary description TP-Link TL-WN822N network card WLAN 300 Mbit/s:
This short summary of the TP-Link TL-WN822N network card WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WN822N, Wireless, Mini-USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, White

Long summary description TP-Link TL-WN822N network card WLAN 300 Mbit/s:
This is an auto-generated long summary of TP-Link TL-WN822N network card WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TL-WN822N. Connectivity technology: Wireless, Host interface: Mini-USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Mini-USB
Interface *
WLAN
USB ports quantity
1
USB version
2.0
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 300 Mbit/s
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, WMM, WPA-PSK, WPA2-PSK
Design
Product colour
White
Internal *
No
Antenna
Yes
Antenna design
External
Antenna direction type
Omni-directional
Antenna gain level (max)
3 dBi
Transmitting power (CE)
20 dBm
Transmitting power (FCC)
20 dBm
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 7 Professional x64, Windows 8.1 Pro, Windows 10, Windows 7 Starter, Windows 8.1 Pro x64, Windows 10 Education, Windows 7 Starter x64, Windows 8.1 x64, Windows 10 Education x64, Windows 7 Ultimate, Windows 10 Enterprise, Windows 7 Ultimate x64, Windows 10 Enterprise x64, Windows 7 x64, Windows 10 Home, Windows 8, Windows 10 Home x64, Windows 7, Windows 8 Enterprise, Windows 10 IOT Core, Windows 7 Enterprise, Windows 8 Enterprise x64, Windows XP, Windows 10 IoT Enterprise, Windows 7 Enterprise x64, Windows 8 Pro, Windows XP Home, Windows 10 Pro, Windows 7 Home Basic, Windows 8 Pro x64, Windows XP Home x64, Windows 10 Pro x64, Windows 7 Home Basic x64, Windows 8 x64, Windows XP Professional, Windows 10 x64, Windows 7 Home Premium, Windows 8.1, Windows XP Professional x64, Windows 7 Home Premium x64, Windows 8.1 Enterprise, Windows 7 Professional, Windows 8.1 Enterprise x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
90 mm
Depth
68 mm
Height
16.8 mm
Packaging data
Package width
200 mm
Package depth
150 mm
Package height
39 mm
Package weight
210 g
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter
(show image)
ARCHER TXE72E AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TXE75E AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
(show image)
ARCHER T5E Archer T5E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)