location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link MiniGBIC Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniGBIC Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SM311LM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973030209 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:32:44
The date of the most recent change of this product data-sheet in Icecat.
Media Converters & SFP/SFP+ Modules Introduction (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link MiniGBIC Module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-mode MiniGBIC module
  • - Applied to T3700G-28TQ, TL-SG5412F/TL-SG5428, TL-SL5428E,TL-SG3210/TL-SG3216/TL-SG3424/TL-SG3424P,TL-SL3428/TL-SL3452, TL-SG2210P/TL-SG2216/TL-SG2424/TL-SG2424P/TL-SG2452, TL-SL2210/TL-SL2218/TL-SL2428/TL-SL2452 and MC220L
Warranty: 2 year
Long product name TP-Link MiniGBIC Module :
The long product name of TP-Link MiniGBIC Module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MiniGBIC, 850nm, Multi-mode Fiber, 1.25Gbps, LC/UPC
More>>>
TP-Link MiniGBIC Module:
The official description of TP-Link MiniGBIC Module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
The TL-SM311 series Fiber Module Cards are introduced for extending transfer distance. Attached to our managed/smart switches, they can extend the distance to several kilometers even tens of kilometers which can basically satisfy the distance requirement of LAN. Users can choose whether and which items to use the fiber modules according to the demand in order to lower cost.

Short summary description TP-Link MiniGBIC Module:
This short summary of the TP-Link MiniGBIC Module data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link MiniGBIC Module, Fiber optic, 1250 Mbit/s, mini-GBIC/SFP, LC (UPC), 50/125,62.5/125 µm, 550 m

Long summary description TP-Link MiniGBIC Module:
This is an auto-generated long summary of TP-Link MiniGBIC Module based on the first three specs of the first five spec groups.

TP-Link MiniGBIC Module. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: mini-GBIC/SFP. Product colour: Metallic, Certification: FCC, CE. Input voltage: 3.3 V. Width: 55.4 mm, Depth: 13.7 mm, Height: 12.9 mm. Number of products included: 1 pc(s), Package width: 148 mm, Package depth: 207 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
mini-GBIC/SFP
Single-mode fiber (SMF) supported
No
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC (UPC)
Fiber cable diameters supported (core/cladding)
50/125, 62.5/125 µm
Maximum transfer distance
550 m
Wavelength
850 nm
Networking standards
IEEE 802.3z
Features
Product colour
Metallic
Certification
FCC, CE
Power
Input voltage
3.3 V
Operational conditions
Maximum operating temperature
70 °C
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
55.4 mm
Depth
13.7 mm
Height
12.9 mm
Packaging data
Number of products included
1 pc(s)
User guide
Yes
Package width
148 mm
Package depth
207 mm
Package height
38 mm
Package weight
110 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Belgium 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)