location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG-3468
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TG-3468 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364001049
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:13:28
The date of the most recent change of this product data-sheet in Icecat.
TP-Link TG-3468 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10/100/1000Mbps PCIe Adapter
  • - 32-bit PCIe interface, saving the finite chassis space
  • - Wake-on-LAN, convenient to manage over LAN
Warranty: 3 year
Long product name TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s :
The long product name of TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit PCI Express Network Adapter, 1 x RJ-45
More>>>
TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s:
The official description of TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Operating System

Supports operating systems include Windows 10/8.1/8/7/Vista/XP

Low-Profile Bracket

In addition to standard bracket, low-profile bracket is also provided for mini tower computer case

Wake On LAN

Remotely power on/off your computer with WOL, good for centralized management

Short summary description TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s:
This short summary of the TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TG-3468, Internal, Wired, PCI Express, Ethernet, 2000 Mbit/s, Green, Grey

Long summary description TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s:
This is an auto-generated long summary of TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TG-3468. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s. Product colour: Green, Grey

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
2000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wake-on-LAN ready
Yes
Auto MDIX IEEE
Yes
Full duplex
Yes
Auto-negotiation
Yes
Quality of Service (QoS) support
Yes
VLAN tagging
Yes
Maximum operating distance
100 m
Design
Component for *
PC
Product colour
Green, Grey
Internal *
Yes
LED indicators
Status
Certification
FCC, BSMI, VCCI
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
BSMI, CE, Federal Communications Commission (FCC), RoHS
Weight & dimensions
Width
78.5 mm
Depth
120.8 mm
Height
21.5 mm
Packaging data
Package width
160 mm
Package depth
135 mm
Package height
30 mm
Package weight
100 g
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
BSMI, CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Flow control support
Yes
Brand Image Product code Product Stock Price from
TP-Link 2.5 Gigabit PCIe Network Adapter TP-Link 2.5 Gigabit PCIe Network Adapter
(show image)
TX201 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter TP-Link AX1800 Dual Antennas High Gain Wireless USB Adapter
(show image)
ARCHER TX20U PLUS AX1800 Dual Antennas High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB5A network card Bluetooth TP-Link UB5A network card Bluetooth
(show image)
UB5A UB5A 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Bluetooth 5.0 Nano USB Adapter TP-Link Bluetooth 5.0 Nano USB Adapter
(show image)
UB500 Bluetooth 5.0 Nano USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter
(show image)
UE300C USB Type-C to RJ45 Gigabit Ethernet Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 network card Internal Ethernet 10000 Mbit/s TP-Link TX401 network card Internal Ethernet 10000 Mbit/s
(show image)
TX401 TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s
(show image)
TL-WN881ND TL-WN881ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UE200 network card Ethernet 100 Mbit/s TP-Link UE200 network card Ethernet 100 Mbit/s
(show image)
UE200 UE200 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UE300 network card Ethernet 1000 Mbit/s TP-Link UE300 network card Ethernet 1000 Mbit/s
(show image)
UE300 UE300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)