location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS1005G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS1005G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973085469 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2024 13:43:50
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5× 10/100/1000Mbos Auto-Negotiation RJ45 port, supporting Auto-MDI/MDIX
  • - Green Ethernet technology saves power
  • - IEEE 802.3X flow control provides reliable data transfer
  • - Plastic casing, desktop or wall-mounting design
  • - Plug and play, no configuration needed
  • - Fanless design ensures quiet operation
Long product name TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black :
The long product name of TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS1005G, IEEE 802.3i/802.3u/ 802.3ab/802.3x, 5x 1G RJ-45, 10 Gbps, 7.4 Mpps, 90x72x23 mm
More>>>
TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
The official description of TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let LiteWave Bring You Lighter Network Life
The TP-Link LiteWave Series Unmanaged Switches provide easy and affordable way to expand your wired network. They are easy to use and reliable. With these plug-and-play switches, you can expand your network connections to multiple devices instantly. With all ports support Auto-MDI/MDIX, there’s no need to worry about the type of cable to use.

Go Green with Your Ethernet
The LiteWave Series also supports energy-efficient technology, helping you save power and money. Power consumption automatically adjusts according to link status and cable length, allowing you to expand your network while minimizing your carbon footprint. Save the planet and lower your energy bills — it’s a win-win!

Gigabit Ports For Faster Speeds
Increase the speed of your network with the LS1005G 5-port Gigabit desktop switch. Non-blocking, 5× 10/100/1000Mbps ports enable instant transferring of large, bandwidth intensive files without interference.

Use Where You Need, However You Need
The LS1005G is fully compatible with networked devices such as computers, printers, webcams, IPTVs. It has a wide range of application scenarios and is suitable for networking in school dormitories, surveillance, homes, and small businesses.

Short summary description TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This short summary of the TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link LS1005G, Unmanaged, Gigabit Ethernet (10/100/1000), Wall mountable

Long summary description TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of TP-Link LS1005G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

TP-Link LS1005G. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 2000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. DC input voltage: 5 V. Wall mountable

Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Belgium 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)