location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link UE300 network card Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767261274990 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2023 12:24:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link UE300 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link UE300 network card Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fastest USB 3.0 and Gigabit solution ensure high speed transfer rate
  • - Plug and Play in Windows (XP or later), Mac OS X (10.9 or later), Linux OS. Note: Driver required for Mac OS X (10.5-10.8)
  • - Foldable and Portable design ideally suits your Ultrabook
Long product name TP-Link UE300 network card Ethernet 1000 Mbit/s :
The long product name of TP-Link UE300 network card Ethernet 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/1000Mbps, RJ45 Ethernet Port, 1 USB 3.0 Port, RTL8153
More>>>
TP-Link UE300 network card Ethernet 1000 Mbit/s:
The official description of TP-Link UE300 network card Ethernet 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and Portable Design
A foldable cord design enables a more convenient way for storage or travelling.

Plug & Play without installing driver
UE300 supports Plug and Play feature for devices running Windows (Windows XP/Vista/7/8/8.1/10), *Mac OS X (10.9/10.10) and Linux OS.

Fast and Stable Data Transfer
Equipped with a USB 3.0 port and Gigabit Ethernet port, UE300 provides a high speed data transfer rate up to 1000 Mbps.

Expand the Connectivity
UE300 adds Gigabit Ethernet network connectivity to those devices without Ethernet LAN port, such as Ultrabook or MacBook Air, through a USB 3.0 port, also being compatible with USB 2.0 and USB1.1 standard.

Short summary description TP-Link UE300 network card Ethernet 1000 Mbit/s:
This short summary of the TP-Link UE300 network card Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link UE300, Wired, USB, Ethernet, 1000 Mbit/s, White

Long summary description TP-Link UE300 network card Ethernet 1000 Mbit/s:
This is an auto-generated long summary of TP-Link UE300 network card Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

TP-Link UE300. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
USB connector form factor
Straight
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wi-Fi
No
Design
Product colour
White
Internal *
No
Chipset
Realtek RTL8153
Plug and Play
Yes
LED indicators
Yes
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
71 mm
Depth
26 mm
Height
16.2 mm
Packaging data
Package width
183 mm
Package depth
85 mm
Package height
16 mm
Package weight
52 g
Packaging content
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.5 Gigabit PCIe Network Adapter TP-Link 2.5 Gigabit PCIe Network Adapter
(show image)
TX201 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 network card Internal Ethernet 10000 Mbit/s TP-Link TX401 network card Internal Ethernet 10000 Mbit/s
(show image)
TX401 TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
(show image)
ARCHER T5E Archer T5E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s
(show image)
TL-WN881ND TL-WN881ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s
(show image)
TG-3468 TG-3468 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T6E Internal WLAN 867 Mbit/s TP-Link Archer T6E Internal WLAN 867 Mbit/s
(show image)
ARCHER T6E Archer T6E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)