location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer TX3000E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER TX3000E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364088897
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:23:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unrivaled Wi-Fi 6 Speed—Breaks the gigabit barrier with speed up to 2402 Mbps (5 GHz) + 574 Mbps (2.4 GHz)†
  • - Smoother Experience—75% lower latency ensures ultra-responsive real-time gaming*
  • - Reliable Connections—Intel® Wi-Fi 6 chipset brings faster and clearer Wi-Fi to fully unlock the potential of your Wi-Fi 6 router^
  • - Wider Signal Coverage—Two multi-directional antennas with magnetized base are designed for optimum signal reception
  • - Bluetooth 5.0—The latest Bluetooth technology achieves 2× Faster Speed and 4× Broader Coverage than BT 4.2***
  • - Improved Security—The latest security enhancements WPA3 provides enhanced protection in personal password safety**
  • - Fine Crafting—Specialized heatsink and gold plating is crafted to improve stability and reliability even in hot environments
  • - Backward Compatibility – Full support for 802.11ac/a/b/g/n standards
Warranty: 3 year
Long product name TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s :
The long product name of TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Wi-Fi 6 Chipset, 2.4/5 GHz, Bluetooth 5.0
More>>>
TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s:
The official description of TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Next-Level Gaming
The very latest Wi-Fi 6 standard guarantees extreme speed, ultra-low latency, and uninterrupted connectivity. Utilizing the Wi-Fi 6 foundation, Archer TX3000E is designed to liberate your gaming from cables and fully optimize your gameplay. Discover the missing component of your gaming arsenal!

Stay Immersive
1024-QAM and a 160 MHz bandwidth deliver powerful, continuous WiFi to fully unlock the potential of your Wi-Fi 6 router. Wi-Fi 6 drives your PC to peak performance so your setup keeps pace with your jaw-dropping skills.

Incredibly Smooth Gameplay
Lower latency is essential to gaming success. Revolutionary OFDMA reduces lag by up to 75%. Enjoy ultra-responsive real-time gaming or immersive VR experiences.

Broader Coverage
Two multi-directional and high-performance antennas with a magnetized base extends your existing WiFi reception capabilities, allowing you to game anywhere and anytime. Place the magnetized antenna base anywhere on your desktop to find the optimal location for signal reception.

Simultaneous Entertainment for All
A revolutionary combination of OFDMA and MU-MIMO technologies ensures the most efficient WiFi connection for your PC. OFDMA technology divides band resources into smaller units while MU-MIMO allows more devices to communicate simultaneously—without lag.

Bluetooth 5.0 Compatible
Archer TX3000E is compatible with the latest Bluetooth 5.0 Technology, achieving 2× faster speed and 4× broader coverage than Bluetooth 4.2. Connect as many devices as you want, including game controllers, headphones, and keyboards, to enjoy a smoother experience.

Advanced Security
The latest security enhancements—WPA3 provides more secure and individualized encryption in personal password safety, protecting your network from wireless hacking. Always keep your network safe while gaming online.

Fine Crafting for Ultimate Performance
Built with a specialized heatsink crafted to improve stability and reliability even in hot environments. Careful attention to every detail, such as gold plating on every contactor to resist oxidation, delivers a superior network experience.

Short summary description TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s:
This short summary of the TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer TX3000E, Internal, Wireless, PCI Express, WLAN / Bluetooth, 2402 Mbit/s, Black, Red

Long summary description TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s:
This is an auto-generated long summary of TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer TX3000E. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 2402 Mbit/s, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black, Red

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
Network
Maximum data transfer rate *
2402 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN data transfer rates supported
54, 300, 574, 1733, 2402 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3
Bluetooth
Yes
Bluetooth version
5.0
Design
Component for *
PC
Product colour
Black, Red
Internal *
Yes
Antenna
Yes
Antenna design
External
Transmitting power (CE)
23 dBm
Transmitting power (FCC)
27 dBm
Chipset
Intel Wi-Fi 6
Design
Receiver sensitivity
5 GHz : 11ax HT160:-56.25dBm 11ax HT80: -59dBm 11ax HT40: -62.25dBm 11ax HT20: -65dBm 11ac HT160:-62dBm 11ac HT80: -65.5dBm 11ac HT40: -69.75dBm 11ac HT20: -73.75dBm 11n HT40: -74.5dBm 11n HT20: -77.5dBm 11a 54Mbps: -77.75dBm 11a 6Mbps: -94.5dBm 2.4GHz : 11ax HT40: -60.75dBm 11ax HT20: -63.75dBm 11n HT40: -73dBm 11n HT20: -76.25dBm 11g 54Mbps: -76.5dBm 11b 11Mbps: -89dBm
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 10 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
95.2 mm
Depth
120.8 mm
Height
21.5 mm
Packaging data
Package width
270 mm
Package depth
215 mm
Package height
47 mm
Package weight
480 g
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Bluetooth header cable
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter TP-Link AC1300 Nano Wireless MU-MIMO USB Adapter
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U WLAN 867 Mbit/s TP-Link Archer T4U WLAN 867 Mbit/s
(show image)
ARCHER T4U Archer T4U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN822N network card WLAN 300 Mbit/s TP-Link TL-WN822N network card WLAN 300 Mbit/s
(show image)
TL-WN822N TL-WN822N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN823N network card WLAN 300 Mbit/s TP-Link TL-WN823N network card WLAN 300 Mbit/s
(show image)
TL-WN823N TL-WN823N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U WLAN 867 Mbit/s TP-Link Archer T3U WLAN 867 Mbit/s
(show image)
ARCHER T3U Archer T3U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s
(show image)
ARCHER T2U PLUS Archer T2U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T9UH WLAN 1300 Mbit/s TP-Link Archer T9UH WLAN 1300 Mbit/s
(show image)
ARCHER T9UH Archer T9UH 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U Nano WLAN 433 Mbit/s TP-Link Archer T2U Nano WLAN 433 Mbit/s
(show image)
ARCHER T2U NANO Archer T2U Nano 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)