location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer C6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER C6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364088903
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 18:50:34
The date of the most recent change of this product data-sheet in Icecat.
Quick Installation Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link ARCHER C6 user manual (12.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link ARCHER C6 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports 802.11ac standard
  • - Simultaneous 2.4GHz 300 Mbps and 5GHz 867 Mbps connections for 1200 Mbps of total available bandwidth*
  • - 4 external antennas and one internal antenna provide stable wireless connections and optimal coverage*
  • - Easy network management at your fingertips with the TP-Link Tether app
  • - MU-MIMO achieves 2X efficiency by communicating with up to 2 devices at once**
  • - Beamforming technology concentrates signal to your devices
  • - Supports Access Point mode to create a new WiFi access point
Warranty: 3 year
Long product name TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White :
The long product name of TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ45, 12V/1A, IEEE 802.11ac/n/a 5GHz, IEEE 802.11b/g/n 2.4GHz, 64/128-bit WEP,WPA / WPA2 / WPA3, WPA-PSK/ WPA2-PSK, IPv4, IPv6
More>>>
TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:
The official description of TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth Entertainment with AC1200 Dual Band WiFi
The Archer C6 creates a reliable and blazing-fast network powered by 802.11ac WiFi technology. The 2.4 GHz band delivers
speeds up to 300 Mbps allowing you to email and browse the web, while the 5 GHz band delivers speeds up to
867 Mbps making it ideal for HD video streaming and lag-free online gaming.

5 High-Performance Antennas for
WiFi Coverage throughout Your Home

Four external antennas and one internal antenna send WiFi signals to every corner of your home. Stay connected and enjoy fast WiFi whether you are lounging on the sofa or on the balcony. With a powerful chipset, the Archer C6 provides ideal WiFi coverage.

Access Point Mode
Switch the working mode of the Archer C6 to Access Point Mode to share your wired network with other wireless devices.

MU-MIMO
Increases Speed, Throughput, Capacity

MU-MIMO enables the Archer C6 to serve multiple devices simultaneously. Say goodbye to bandwidth congestion and lag as you zip through a more efficient network built for more users and more devices.

Gigabit Connectivity, 10× Faster
With one Gigabit WAN port and four Gigabit LAN port, speeds can be up to 10× faster than a standard Ethernet
connection. Connect an Ethernet cable from the router’s Gigabit Ethernet port to your favorite gaming consoles, smart TV’s and more for reliable high-speed connections.

Easy Setup and Management with the Tether APP
The free Tether app is available for both Android and iOS devices, making it easy to set up the Archer C6 and manage your network settings.

Short summary description TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer C6, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of TP-Link Archer C6 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

TP-Link Archer C6. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. VoIP protocols: IPv4, IPv6

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
867 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rate (first band)
450 Mbit/s
WLAN data transfer rate (second band)
867 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Port forwarding
Yes
VPN Passthrough
Yes
VPN support
PPTP, L2TP, IPSec
Receiver sensitivity
5GHz: 11a 54M: -76dBm 11ac VHT20 MCS8: -70dBm 11ac VHT40 MCS9: -65.5dBm 11ac VHT80 MCS9: -61.5dBm 2.4G: 11g 54M: -76dBm 11n HT20 MCS7: -74dBm 11n HT40 MCS7: -71dBm
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Firewall
Yes
Guest access
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
VoIP protocols
IPv4, IPv6
Design
Product colour
White
Indication light
Yes
LED indicators
LAN, Power, WLAN
On/off switch
Yes
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Quick installation guide
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
5
Transmit power
CE: <20dBm(2.4GHz), <23dBm(5GHz)
Power
Power source type *
AC
Output voltage
12 V
Output current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
macOS
Mac compatibility
Yes
Weight & dimensions
Width
215 mm
Depth
117 mm
Height
32 mm
Packaging data
Package width
350 mm
Package depth
240 mm
Package height
82 mm
Package weight
870 g
Package type
Box
Logistics data
Harmonized System (HS) code
85176990
Other features
Maximum data transfer rate
1 Mbit/s
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
Belgium 2 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)