location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAV5004 Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAV5004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAV5004-100PES
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XAV5004 Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45 Ethernet
  • - 500 Mbit/s
Long product name NETGEAR XAV5004 Ethernet 500 Mbit/s :
The long product name of NETGEAR XAV5004 Ethernet 500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XAV5004-100PES, 500 Mbps, 4 x RJ-45
More>>>
NETGEAR XAV5004 Ethernet 500 Mbit/s:
The official description of NETGEAR XAV5004 Ethernet 500 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4-PORT POWERLINE AV 500 ADAPTER XAV5004
The NETGEAR 4-port Powerline AV 500 Adapter enables Gigabit-fast wired connections for HD streaming. It offers easy, plug-and-play setup and provides faster speeds for the most demanding applications. Perfect for connecting up to 4 devices like HDTVs, Blu-ray™ players, DVRs, PCs and game consoles to your home network and the Internet.

- Universal—Works with any device with a network (Ethernet) port. No need to buy a separate adapter for each device
- Gigabit-fast wired connections—Four Gigabit Ethernet ports deliver speeds up to 500 Mbps for applications such as streaming mulitmedia, multiplayer gaming, and multiple HD video streams
- Push-and-Secure—Secures the network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug—Automatically tests the connection to ensure the highest possible performance
- Plug-and-play—Sets up in minutes. No need to configure or install software
- Jitter-free video and gaming—Port-based quality of service for online gaming
- Energy saving features—Power on/off button, automatically powers down when not connected or not in use, disable LEDs, packaging manufactured with at least 80% recyclable material

Short summary description NETGEAR XAV5004 Ethernet 500 Mbit/s:
This short summary of the NETGEAR XAV5004 Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAV5004, Wired, RJ-45, Ethernet, 500 Mbit/s, Black

Long summary description NETGEAR XAV5004 Ethernet 500 Mbit/s:
This is an auto-generated long summary of NETGEAR XAV5004 Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAV5004. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
Ethernet
Network
Maximum data transfer rate *
500 Mbit/s
Design
Product colour
Black
Internal *
No
Certification
RoHS
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Weight & dimensions
Width
102 mm
Depth
28 mm
Weight & dimensions
Height
137 mm
Weight
0.218 g
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.3
Dimensions (WxDxH)
102 x 28 x 137 mm
Supported data transfer rates
10, 100, 1000 Mbps
Link/Act LED
Yes
Cable connection
RJ45
Weight (imperial)
0.218 kg (0.48 lbs)
Dimensions (W x D x H) (imperial)
101.9 x 27.9 x 137.2 mm (4.01 x 1.1 x 5.4")
Cable length
2 m
Brand Image Product code Product Stock Price from
NETGEAR XAV5501 Ethernet 500 Mbit/s NETGEAR XAV5501 Ethernet 500 Mbit/s
(show image)
XAV5501-100PES XAV5501 0.00
(excl. VAT)
0 (incl. VAT)