location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPBW-05K0-1A1C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332251725 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Universal
  • - Charging source: AC, USB
  • - Lithium-Ion (Li-Ion) 5000 mAh
  • - 1 pc(s)
Warranty: 1-year limited warranty
Long product name Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black :
The long product name of Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black
More>>>
Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black:
The official description of Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Lithium-Ion Battery Charges Your Mobile Devices at Home, on the Road…Anywhere!
Small and lightweight, this high-capacity power bank dishes out 5000mAh of battery capacity for charging two mobile devices at the same time, including smartphones, tablets, e-readers, AirPods and handheld gaming devices. Lithium-ion lasts longer than lead-acid batteries, charges faster and saves you money in the end. Status LEDs let you know how much battery capacity is left.

Plugs Into an AC Outlet to Charge Itself and Your Mobile Devices at the Same Time
The UPBW-05K0-1A1C is a portable power bank you can take with you to charge your devices at work, on the train, at a convention or at the airport. But it also features a NEMA 1-15P plug that connects to any standard power outlet. Plugging the power bank into an AC outlet turns it into an efficient wall charger that not only charges its own battery to full capacity, but charges up to two connected mobile devices as well.

2 USB Ports Allow You to Keep Your Phone and Other Essential Devices Ready for Use
A USB-A port and a USB-C port provide a total of 5V 2.4A (when connected to an AC outlet) or 5V 3A (DC power) to charge your devices, including Android, Apple and Windows.

Protects Your Expensive Devices During Charging
Comprehensive safety features ensure worry-free charging of mobile devices. The power bank provides short circuit, over-voltage, over-current, over-charge and over-discharge protection.

Compact Housing Packs in a Pocket for On-the-Go Charging
An ideal power solution when you’re on the road or stuck somewhere without convenient electricity, the portable battery charger fits comfortably in your purse, pocket or backpack to keep your phone, tablet, Kindle, AirPods or other mobile device operating when you need it. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

Short summary description Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black:
This short summary of the Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black, 5000 mAh, Lithium-Ion (Li-Ion), 12 W, Black

Long summary description Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black:
This is an auto-generated long summary of Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black based on the first three specs of the first five spec groups.

Tripp Lite Portable 5000mAh 2-Port Mobile Power Bank and USB Battery Wall Charger Combo - Direct Plug, Black. Battery capacity: 5000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 1, USB Type-C ports quantity: 1. Total output power: 12 W. Product colour: Black

Design
Number of simultaneously connected devices (max) *
2
Product colour *
Black
Housing material
Polycarbonate (PC)
Charger compatibility *
Universal
On/off switch
Yes
LED indicators
Yes
Certification
REACH, FCC, UL
Performance
Charging source *
AC, USB
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
5000 mAh
Fast charging *
No
Efficiency
80%
Country of origin
China
Power
Input voltage
110 - 240 V
Total output power
12 W
Port 1 output current
2.4 A
Port 2 output current
3 A
Auto power off
Yes
Power protection features
Over current, Over voltage, Overcharge, Overdischarge, Short circuit
Ports & interfaces
Input interface *
USB Type-C
USB Type-A output ports
1
USB Type-C ports quantity
1
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 45%
Weight & dimensions
Width
31 mm
Depth
78 mm
Height
70.1 mm
Weight
250 g
Packaging data
Quantity per pack
1 pc(s)
Package width
166.1 mm
Package depth
130 mm
Package height
35.1 mm
Package weight
250 g
Package type
Box
Packaging content
Manual
Yes
Logistics data
Master (outer) case width
365 mm
Master (outer) case length
175 mm
Master (outer) case height
150.1 mm
Master (outer) case gross weight
3 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332251722
Technical details
Compliance certificates
RoHS
Country Distributor
United States 1 distributor(s)