location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W5FM-2P007P, DE Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5FM-2P007P, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90N-SHBA4243B5152C0T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W5FM-2P007P, DE Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5600 1.83 GHz
  • - 30.7 cm (12.1") 1280 x 768 pixels 5:3
  • - 1 GB DDR2-SDRAM 667 MHz
  • - 120 GB DVD Super Multi DL
  • - Bluetooth 2.0+EDR
  • - 5.5 h 65 W
  • - Windows XP Professional
More>>>
Short summary description ASUS W5FM-2P007P, DE Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows XP Professional:
This short summary of the ASUS W5FM-2P007P, DE Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W5FM-2P007P, DE, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 768 pixels, 1 GB, 120 GB

Long summary description ASUS W5FM-2P007P, DE Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows XP Professional:
This is an auto-generated long summary of ASUS W5FM-2P007P, DE Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W5FM-2P007P, DE. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Weight: 1.6 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 768 pixels
HD type
Not supported
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5600
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, MS Pro Duo, SD, xD
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Azalia
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Keyboard
Keyboard number of keys
83
Software
Operating system installed *
Windows XP Professional
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27254
Conflict-Free processor
No
Battery
Battery life (max)
5.5 h
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
305 mm
Depth
220 mm
Height
31 mm
Weight *
1.6 kg
Other features
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s