location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7060D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7060D show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2023 07:12:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 32 MB ARM 200 MHz
  • - 10.1 kg
Warranty: 1 year
Long product name Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm :
The long product name of Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono laser, 250/250 pages, 2400 x 600dpi, USB 2.0, Print, Copy, Black
More>>>
Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
The official description of Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In a small office, efficiency is the key. So the DCP-7060D is space-efficient, doing the job of three machines - mono printer, copier and colour scanner - in the space of just one. It's super-efficient in other ways, too. Such as saving time with rapid 24 pages per minute printing and copying (the first in less than 10 seconds) and a 250 sheet paper capacity. You'll also save money with automatic double-sided printing halving paper costs, separate drum and toner meaning you only need replace the one that's run out and longer-lasting high yield toners to cut running costs. It's a real asset to any small business!

- Compact footprint makes this ideal for a small office where space is at a premium
- First page out time of less than 8.5 seconds
- Save paper with double-sided printing as standard
- High resolution colour scanning plus scan to PDF feature
- Separate drum and toner to help keep costs down – only replace the one that’s run out
- Reduce cost with longer lasting high yield toners
- Less refilling with a 250 sheet paper capacity
- Hi-Speed USB 2.0 connection
- Added peace of mind with free 12-month warranty and lifetime technical support
- Green and clean technology that meets Energy Star and Blue Angel environmental standards.

Short summary description Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
This short summary of the Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7060D, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
This is an auto-generated long summary of Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Brother DCP-7060D. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
5 ppm
Warm-up time
7 s
Time to first page (black, normal)
9 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Time to first copy (black, normal)
11 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Image, OCR
Scan speed (black)
2.63 ppm
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor family
ARM
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
0.9 W
Power consumption (standby)
55 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.1 kg
Packaging data
Package weight
13.200 g
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
405 x 399 x 268 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
527 x 510 x 440 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:51:11
Uk has collected 4 expert reviews for Brother DCP-7060D multifunction printer Laser A4 2400 x 600 DPI 24 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-10 01:51:10
We have reviewed the Brother DCP-7055, a ‘multifunction device' that combines a black and white laser printer with a colour scanner and copier.The Brother DCP-7060D from the same maker is the next model up, with a few tweaks. The size and shape are lar...
Bottom line If you're going to print a lot, this model's decent running costs make sense...
80%
gadgetspeak.com
Updated:
2011-08-10 01:51:11
Currently sitting next to my work desk is a new multifunction device from Brother. This unit offers laser printing with duplex capability...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)