location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exilim ZOOM EX-Z700 Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z700BEDCE show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:38:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.41 MP CCD Blue
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD :
The long product name of Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exilim ZOOM EX-Z700 Blue
More>>>
Short summary description Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD:
This short summary of the Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Casio Exilim ZOOM EX-Z700 Blue, 7.41 MP, 1/2.5", CCD, 3x, 115 g, Blue

Long summary description Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD:
This is an auto-generated long summary of Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD based on the first three specs of the first five spec groups.

Casio Exilim ZOOM EX-Z700 Blue. Megapixel (approx.): 7.41 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 115 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:48:37
Uk has collected 14 expert reviews for Casio Exilim ZOOM EX-Z700 Blue 1/2.5" 7.41 MP CCD and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
imaging-resource.com
Updated:
2011-07-30 17:48:37
Casio EXILIM EX-Z700 Overview by Dan HavlikReview Date: 4/19/2007 For a pocket camera that sells for under $300, the Casio Exilim EX-Z700 has a lot going for it. Available in a choice of blue, silver, or gray, the Casio EX-Z700 is a slim camera with a...
Good Attractive and functional compact design Speedy performance with virtually no shutter lag when you pre-focus Rapid Flash function helps take quick flash photos in succession New Auto Framing mode helps capture pictures of moving subjects Punchy appeali...
Bad Poor low-light capabilities Over aggressive anti-noise processing smooshes out detail at ISO 400 and 800 High ISO shots appear dark Low resolution LCD Softness in corners of pictures Tends to underexpose on bright days Onboard memory only holds one ful...
Bottom line Though its not the flashiest or slimmest model on the market, the Casio EXILIM EX-Z700 has a lot going for it. With a 7.2 megapixel sensor, a fairly standard 3x zoom (38-114mm equivalent focal range), and a 2.7-inch LCD, the Casio EX-Z700 doesnt brea...
0%
digitalcamerainfo.com
Updated:
2011-07-30 17:48:37
Announced at the beginning of August and available in September 2006, the Casio Exilim EX-Z700 comes to the market with 7.2 megapixels and all the typical bells and whistles of a Casio camera. It is skinny with a 3x telescoping optical zoom lens on the...
Good Lots of flash options Big LCD Pocket sized body Hardly any shutter lag 3 fps burst Rapid flash mode Lots of battery power...
Bad Not enough included memory Manual controls buried in menus No optical zoom in movie mode Keystone feature doesnt work Childish software Terrible in low light Some of the noisiest pictures weve seen...
Bottom line The Casio Exilim EX-Z700 has a lot going for it. The digital camera has 7.2 megapixels and still keeps shutter lag to a minimum. It has a lengthy list of interesting scene modes, which some users will find fabulous and others will curse. It takes decen...
0%
steves-digicams.com
Updated:
2011-07-30 17:48:37
Click on the EX-Z700 to take a QTVR tourCasio?s new Auto Framing mode keeps dynamic subjects, like active children, at the center of the photograph, solving one of photography?s most perplexing challenges. This function is based on Casio- developed "au...
0%
thinkcamera.com
Updated:
2011-07-30 17:48:37
Its small, its silver, it has a huge screen on the back a 3X optical zoom and 7MP inside - that would be just like an EX-Z600 but with an extra 1 million pixels then. Stay tuned though because the EX-Z600 won one of our exclusive ?Editors Choice? a...
90%
Brand Image Product code Product Stock Price from
Casio

Casio Exilim ZOOM EX-Z700 Gunmetal 1/2.5" 7.41 MP CCD Blue
(show image)
EX-Z700GYDCB Exilim ZOOM EX-Z700 Gunmetal 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio Exilim ZOOM EX-Z700 Red 1/2.5" 7.41 MP CCD Blue
(show image)
EX-Z700RDDCD Exilim ZOOM EX-Z700 Red 0.00
(excl. VAT)
0 (incl. VAT)