location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups G NA8 41 mixer Hand mixer 350 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G NA8 41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G NA8 41 show
Show alternative article codes used in the online market place
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2018 13:49:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups G NA8 41 mixer Hand mixer 350 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hand mixer Number of speeds: 3 White
  • - Turbo
  • - 350 W
More>>>
Short summary description Krups G NA8 41 mixer Hand mixer 350 W White:
This short summary of the Krups G NA8 41 mixer Hand mixer 350 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Krups G NA8 41, Hand mixer, White, 350 W, 1.9 kg

Long summary description Krups G NA8 41 mixer Hand mixer 350 W White:
This is an auto-generated long summary of Krups G NA8 41 mixer Hand mixer 350 W White based on the first three specs of the first five spec groups.

Krups G NA8 41. Type: Hand mixer, Product colour: White. Power: 350 W. Weight: 1.9 kg

Features
Type *
Hand mixer
Product colour *
White
Turbo *
Yes
Number of speeds *
3
Detachable stand
No
Power
Power *
350 W
Weight & dimensions
Weight
1.9 kg
Packaging content
Dough hooks *
Yes
Whisk
Yes