Xiaomi logo

Xiaomi Mi Electric Shaver S500

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37825
Info modified on:
28 Apr 2023, 14:08:39
Bullet Points Xiaomi Mi Electric Shaver S500:
  • - Wet or dry shaving
  • - PPG anti-fingerprint surface
  • - IPX7 waterproof full body, easy to clean
  • - 360° floating shaving technology, suitable for all facial contours
  • - Blades made of high quality JFE and SANDVIK steel, more durable use
  • - ECM electrochemical machining technology for sharper blades
  • - Fast charging in only 2 hours and 60 minutes autonomy
  • - Japanese high-performance engine with a cutting speed of 3.9 m/sec
  • - Removable head for more comfortable and effective cleaning
Long product name Xiaomi Mi Electric Shaver S500:

IPX7, 3 W, 5V, 1A, 1h max, 345 g, Black

Short summary description Xiaomi Mi Electric Shaver S500:

Xiaomi Mi Electric Shaver S500, Rotation shaver, Black, IFT, LED, Battery, 1.5 h

Long summary description Xiaomi Mi Electric Shaver S500:

Xiaomi Mi Electric Shaver S500. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: IFT. Power source: Battery, Charging time: 1.5 h, Charging current: 1 A. Width: 155.1 mm, Depth: 61.6 mm, Height: 63.3 mm. Package width: 105.5 mm, Package depth: 75.1 mm, Package height: 186.2 mm

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.