location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing inMotion iM3, Black 2.0 channels 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
inMotion iM3, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INMOTIONIM3-BLACK
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Altec Lansing’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Altec Lansing inMotion iM3, Black 2.0 channels 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 4 W
  • - 60 - 20000 Hz
  • - Black
Warranty: 2 Years
Long product name Altec Lansing inMotion iM3, Black 2.0 channels 4 W :
The long product name of Altec Lansing inMotion iM3, Black 2.0 channels 4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

inMotion iM3, Black
More>>>
Short summary description Altec Lansing inMotion iM3, Black 2.0 channels 4 W:
This short summary of the Altec Lansing inMotion iM3, Black 2.0 channels 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing inMotion iM3, Black, 2.0 channels, 4 W, 75 dB, 60 - 20000 Hz, Black, Neodymium

Long summary description Altec Lansing inMotion iM3, Black 2.0 channels 4 W:
This is an auto-generated long summary of Altec Lansing inMotion iM3, Black 2.0 channels 4 W based on the first three specs of the first five spec groups.

Altec Lansing inMotion iM3, Black. Audio output channels: 2.0 channels, RMS rated power: 4 W, Signal-to-Noise Ratio (SNR): 75 dB. Product colour: Black, Magnet type: Neodymium, Driver unit: 2.5 mm. Package width: 477 mm, Package height: 198 mm. Dimensions (WxDxH): 204 x 29 x 139 mm, Package length: 25 cm

Source Testseek summary Average rating
Reviews
Updated:
2014-08-31 08:25:59
Uk has collected 8 expert reviews for Altec Lansing inMotion iM3, Black 2.0 channels 4 W and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-08-31 08:25:49
The sound quality and high price tag make it hard to justify buying a portable speaker package like this solely for its design.
Good Well designed, functional, includes remote...
Bad Sound quality, expensive The Final Word The sound quality and high price tag make it hard to justify buying a portable speaker package like this solely for its design.
Bottom line The sound quality and high price tag make it hard to justify buying a portable speaker package like this solely for its design.
50%
pocket-lint.com
Updated:
2014-08-31 08:25:55
The is a good mid range speaker set that’s ideal for using when on the road.
70%
ilounge.com
Updated:
2014-08-31 08:25:53
Editor’s Note - Feb. 14, 2006: Following publication of our original review on September 16, 2004, and because of the subsequent release of several new iPods, Altec Lansing has released an updated version of the iM3 system called iM3c. We discuss th...
Good Acceptable audio quality for typical users, great portability (and international power capabilities), great ease of use, remote control functionality and overall design, works with all iPods.
Bad Overall sound balance is not great for the price unless you strongly prefer heavier bass and less treble in your speakers, lack of user-adjustable bass and treble controls hurts, stereo separation isn’t impressive, high price is beginning to pus...
Bottom line In summary, regardless of some of its audio limitations, Altec Lansing’s iM3s are something that neither the iMminis nor the Creatures can claim to be – a portable speaker system that’s fully compatible with all generations of iPod...
70%
schwarztech.us
Updated:
2014-08-31 08:25:55
Altec Lansing’s inMotion was a good product, but lacked in some categories. With new iPods being introduced, the dock was too small, and the audio could have used some improvement. The newest product, the inMotion iM3 took the original inMotion spea...
90%
LordPercy.com
Updated:
2014-08-31 08:25:57
Inmotion IM3The Revised and Updated Ipod speaker system from Altec Lansing adds a remote control to drive your Pod and a range of supported models, but can it go loud enough?...
0%
bonafidereviews.com
Updated:
2014-08-31 08:25:59
Introduction In December I reviewed the original inMotion portable audio system (see this link: http://www.bonafidereviews.com/article.php?id=43), which has been on the market for several years and is still available from online retailers. I noted tha...
0%
macworld.com
Updated:
2014-08-31 08:25:59
Supported iPod Models: 1st-Generation (Physical Scroll Wheel) 2nd-Generation (Touch Scroll Wheel) 3rd-Generation (4 Horizontal Buttons) 4th-Generation (Click Wheel) iPod mini...
80%