location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Athlon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64 3500+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA3500IAA4CW
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:38:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon 64 2.2 GHz
  • - 0.512 MB L2 Socket AM2
  • - 90 nm 62 W
  • - Box
Long product name AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box :
The long product name of AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon 64 3500+ Socket AM2 Tray
More>>>
Short summary description AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box:
This short summary of the AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon 64 3500+, AMD Athlon 64, Socket AM2, 90 nm, AMD, 2.2 GHz, 0.512 MB

Long summary description AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box:
This is an auto-generated long summary of AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box based on the first three specs of the first five spec groups.

AMD Athlon 64 3500+. Processor family: AMD Athlon 64, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0.125 MB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:49:52
Uk has collected 3 expert reviews for AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
overclockersclub.com
Updated:
2016-11-14 23:49:52
AMD is at it again. With a new season comes a new socket type: AM2. Here at OCC we recently pitted the 4200+ AM2 head to head against its 939 counterpart. This review will be the same, except that we will be pitting the single core 3500+ processors ag...
Good Uses DDR2 memory, Slightly better performance in newer games, Better thermal design...
Bad Not much of an upgrade from 939...
Bottom line Throughout this array of testing it seems as if the AM2 is merely one step behind its 939 counterpart. In the end, along with testing of newer games, I believe that the use of DDR2 memory is finally starting to pay off with the AM2 having a few clear...
0%
sharkyextreme.com
Updated:
2016-11-14 23:49:52
AMD made a huge splash with the introduction of their Socket 939 platform, which allowed dual-channel memory performance using standard DDR. Since that fateful announcement, AMD has continued the performance offensive, launching higher-speed Athlon 64...
Good Cooler 90nm Core, Overclocking Headroom, Higher CPU Value for 939pin Buyers...
Bad A 2.2 GHz Highend, Premium on Athlon 64 3500 90nm CPUs, Only SlightlyLower Core Voltages...
Bottom line The overall Athlon 64 transition from 130nm to 90nm gets top marks, and AMD really needs to promote the new Winchester core into 2005. AMD has also done what it set out to do, and has supplied lower-cost 939-pin processors, while also giving a 90nm bu...
90%
hothardware.com
Updated:
2016-11-14 23:49:52
When Intel released the first batch of Pentium 4 processors based on their Prescott core, which were built using a .09 micron manufacturing process, analysts found that the CPUs generated more heat and consumed more power than similarly clocked Pentium 4...
0%
Brand Image Product code Product Stock Price from
AMD

AMD Athlon64 3000+ AM2 Box processor 2 GHz 0.512 MB L2
(show image)
ADA3000CWBOX Athlon64 3000+ AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3000+ processor 1.8 GHz 0.512 MB L2 Box
(show image)
ADA3000CNBOX Athlon64 3000+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3200CNBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box
(show image)
ADA3800CNBOX Athlon 64 3800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500CNBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3700+ processor 2.2 GHz 1 MB L2 Box
(show image)
ADA3700BNBOX/ADA3700CFBOX Athlon64 3700+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500CGBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500BPBOX/ADA3500ASBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3200BPBOX/ADA3200BIBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 4000+ processor 2.4 GHz 1 MB L2 Box
(show image)
ADA4000ASBOX/ADA4000BNBOX Athlon64 4000+ 0.00
(excl. VAT)
0 (incl. VAT)