location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CN9600 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN9600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN9600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011016 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:56:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CN9600 user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CN9600 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides a FPGA graphics processor for better image quality and enhanced fps (frames per second) throughput for crisp video display response
  • - Complies to the RS-232 DTE/DCE standards for serial control
  • - Dual LAN and Dual Power for redundancy
  • - High video resolution – up to 1920 x 1200 @ 60Hz for both local and remote consoles
Long product name ATEN CN9600 KVM switch Black :
The long product name of ATEN CN9600 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Local/Remote Share Access Single Port DVI KVM over IP Switch
More>>>
ATEN CN9600 KVM switch Black:
The official description of ATEN CN9600 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CN9600 DVI KVM over IP Switch is a cost-efficient over-IP device, which allows remote access of digital video, audio and virtual media via remote control of a PC or workstation. The CN9600 enables over-IP capability by connecting compatible ATEN DVI KVM switch and/or LCD console, such as the CS1768 (8-Port USB DVI/Audio KVM Switch) or the CL3800 (DVI LCD Console).

 ENQUIRE A TEST NOW!

The CN9600 expands on previous models by providing a more compact, slimmer space-saving design for utility optimization, and a FPGA graphics processor that offers better image and video quality to enhance user experience, while also meeting the RS-232 DTE/DCE standards for serial control.

For user-friendly operation, a mini USB port on the front panel is designed as a Laptop USB Console (LUC) port. Users just simply connect a laptop to the LUC port, and can access any computer connected to the switch for easy on-site management. That means no additional monitor, keyboard and mouse is strongly required locally for routine maintenance. Besides, the CN9600’s Virtual Media function allows a user to perform diagnostic testing, file transfers, or apply OS/applications updates and patches from a remote console.

To ensure seamless connectivity, the CN9600 is equipped with dual LAN and dual power functionality to keep operation in the server room smooth and efficient. The CN9600 also supports microphone and speakers on the local and remote console.

Integrating all these advanced functionalities, the CN9600 provides an affordable and durable over-IP server management solution while assuring users with operational dependability and efficiency.

Short summary description ATEN CN9600 KVM switch Black:
This short summary of the ATEN CN9600 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CN9600, 1920 x 1080 pixels, Ethernet LAN, Full HD, Black

Long summary description ATEN CN9600 KVM switch Black:
This is an auto-generated long summary of ATEN CN9600 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CN9600. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: Full HD, Maximum resolution: 1920 x 1080 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal, LED indicators: Power. Power source: DC, Input voltage: 5 V. Compliance certificates: RoHS

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
DVI-D ports quantity
2
USB 2.0 Type-B ports quantity
1
USB connector type
Mini-USB B, USB Type-A, USB Type-B
PS/2 ports quantity
1
Serial port type
RJ-45
Serial ports quantity
2
Audio connections
Yes
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1080 pixels
Video bandwidth
60 Hz
Design
Product colour *
Black
Housing material
Metal
LED indicators
Power
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
155 mm
Depth
200 mm
Height
28.5 mm
Weight
840 g
Brand Image Product code Product Stock Price from
ATEN CN9950 KVM switch Black ATEN CN9950 KVM switch Black
(show image)
CN9950 CN9950 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8288 KVM switch Rack mounting Black ATEN KA8288 KVM switch Rack mounting Black
(show image)
KA8288 KA8288 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8280 KVM switch Rack mounting Black ATEN KA8280 KVM switch Rack mounting Black
(show image)
KA8280 KA8280 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8278 KVM switch Rack mounting Black ATEN KA8278 KVM switch Rack mounting Black
(show image)
KA8278 KA8278 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8270 KVM switch Rack mounting Black ATEN KA8270 KVM switch Rack mounting Black
(show image)
KA8270 KA8270 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 8-Port 17.3" DVI Full HD LCD KVM Switch (USB) ATEN 8-Port 17.3" DVI Full HD LCD KVM Switch (USB)
(show image)
CL6708MW 8-Port 17.3" DVI Full HD LCD KVM Switch (USB) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1768 KVM switch Blue ATEN CS1768 KVM switch Blue
(show image)
CS1768 CS1768 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)