location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W7J-3P020P, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W7J-3P020P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - NVIDIA® GeForce® Go 7400
  • - Bluetooth 2.0+EDR
  • - 65 W
  • - Windows XP Professional
Long product name ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional :
The long product name of ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W7J-3P020P, Intel Core Duo T2400, 1024MB DDR2 RAM, 80GB SATA HDD, 13.3" WXGA TFT, 1.3M Webcam, Bluetooth 2.0, Win XP Pro, black
More>>>
ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:
The official description of ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy revolutionary entertainment on the go - W7J with Intel Centrino Duo Mobile Technology

Style with Mobility
The W7 Notebook Series offers first class computing capability with superior visual enjoyment. The 13.3" widescreen with exclusive ASUS Color Shine glare-type LCD technology, Splendid Video Intelligence Engine and special panel v-cut technology presents images in their true vibrant colors. With built-in microphone and webcam you can stay connected with family and friends without the hassle of external connections and tangling wires!

Video Conference on the Go
With the built-in webcam supporting 1.3 mega-pixel high resolutions right out of the box, the W7 enables portable video conferencing without the hassle of bringing a bulky camera and tangling cables. Combined with high quality web-cam, you can take group photos, film parties, see your pal's face when chatting online and host a videoconference.

The latest 3D processing Power
Enjoy exceptional 3D graphics for gaming, digital imaging & video, 3D animation, and enhanced visual quality on current & future operating systems. Incorporated with NVidia GeForce Go7400 the W7J delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display. Incorporated with the exclusive ASUS Splendid Video Intelligence Engine (activation hot key: Fn+C), the LCD presents clear and sharp images in their true vibrant colors.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the W7J.

Stay Connected with Wireless Freedom
Built-in BluetootR EDR 2.0 allows omnidirectional wireless connection and higher data transfers rates between the W7J and other digital devices. The W7J notebooks provide more bandwidth in multi-connection Bluetooth environment that enhances quality of the overall Bluetooth experience. In addition, the built-in wireless mouse receiver further increased the mobility and wireless connection of the W7J.

Short summary description ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:
This short summary of the ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W7J-3P020P, DE, Intel® Core™ Duo, 1.83 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:
This is an auto-generated long summary of ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W7J-3P020P, DE. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Professional. Weight: 1.95 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7400
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
16
Pointing device
Touchpad
Keyboard number of keys
83
Windows keys
Yes
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
ASUS DVD XP 6.0 Power Director 3.0 DE Medi@Show 2.0 SE Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
315 mm
Depth
226.5 mm
Weight *
1.95 kg
Hard drive
Storage drive height
9.5 mm
Other features
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:45:39
Uk has collected 11 expert reviews for ASUS W7J-3P020P, DE Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
xbitlabs.com
Updated:
2014-01-01 02:45:37
Market competition has always been understood as the struggle between different companies for the warmest place under the sun. But sometimes we can see paradoxical situations when there is competition within one and the same manufacturer who turns out...
Good Stylish and modern design, Excellent performance in any applications, Highresolution widescreen display, Abundance of wireless interfaces and a Bluetoothinterfaced mouse, Rich accessories, A number of exclusive imageenhancing technologies from ASUS, Integ...
Bad Mirrorlike coating of the screen, Short battery life, No Num Lock and Scroll Lock indicators, Noisy when the fans are turned on...
Bottom line There is in fact nothing to find fault with in this notebook except its short battery life. But this drawback is well made up for by the huge performance of the new W7 series machine. While a W6 series notebook could be regarded as a visiting card of t...
0%
notebookreview.com
Updated:
2014-01-01 02:45:38
The Asus W7J is a 13.3" widescreen notebook that comes equipped with an Nvidia Go 7400 dedicated graphics card and recently the new Core 2 Duo processor.
Good Great build quality, sturdy lid, little flex on chassis or keyboard, One of the brightest and sharpest screens Ive ever seen, Nice webcam, Sexy styling...
Bad A bit thick like the XPS M1210, Gets pretty warm, but not hot, Battery life...
Bottom line Asus is certainly becoming a major brand in North American markets. Their notebooks combine build quality, looks, and performance at a reasonable price. The W7j is no exception, the screen is one of the brightest and sharpest Ive ever seen on a notebo...
0%
laptoplogic.com
Updated:
2014-01-01 02:45:38
Thin and light Core Duo powered notebook in a 13-inch widescreen frame.
Good Lightweight and sturdy, Clean and stylish design, Builtin 1.3mp webcam, Dedicated nVidia graphics card, 13.3inch widescreen with XBRITE built on LED, Good Value, good price...
Bad Small trackpad buttons, Uncomfortable to type with for user’s with longer hands, Keyboard layout, No DVI, Disaappointing battery performance...
Bottom line The ASUS W7J presents itself as an all-around excellent value for the price. It’s heavy on features and power without compromising on weight, size, or style. You get a speedy processor, plenty of storage and RAM, and even a built-in webcam fo...
70%
Laptopmag.com
Updated:
2014-01-01 02:45:38
The moderately priced Asus W7J offers a powerful dual-core engine, discrete Nvidia graphics, and dual-layer DVD burning in a stylish, portable package. Unfortunately, youll need to spend $1634 if you plan to do spend much time away from an outlet. T...
Good Excellent viewing angles, Security enabled webcam...
Bad Poor battery life with standard battery, Multitasking hiccups, Limited tech support hours...
70%
pcper.com
Updated:
2014-01-01 02:45:38
I often hear comments from friends and forum users stating that a laptop with a 12" screen is too small for them either because the screen resolution is too fine or that the keyboard is too cramped. To those people I say this: listen up! Today we are...
Bottom line For serious PC and laptop enthusiasts, this laptop may not interest you too much because of the lack of upgradability, middle of the road game performance, and small speakers. But at the end of the day, I wish the Asus W7J was my own laptop. Why? For...
0%
notebookreview.com
Updated:
2014-01-01 02:45:38
The Asus W7J is a 13.3" widescreen notebook equipped with the Core Duo processor and an Nvidia 7400 graphics card.
Good Design and build quality, Great performance without sacrificing portability, Impressive screen, Excellent webcam along with security software...
Bad Heat, CDROM spooling is audible through headphones, Soldered memory thats not removable...
Bottom line Asus has earned a reputation for producing some of the best notebooks available. Companies like IBM, Apple, Dell, have all one time or another trusted Asus to manufacture their notebooks. Crammed into this little machine is a lot of value. You get a sp...
0%