location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Trackpoint II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y40X49521
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194552677916 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 11:55:27
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 4Y40X49521 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless + Bluetooth
  • - QWERTY English
  • - Mini Pointing stick + mouse buttons
  • - Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Warranty: 1 year
Long product name Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black :
The long product name of Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad TrackPoint Keyboard II, US English Euro
More>>>
Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black:
The official description of Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ICONIC THINKPAD TYPING JUSTGOT COMPACT.
The ThinkPad® TrackPoint II Keyboard translates the ThinkPad notebook’s iconic typing experience into a stand-alone device. True to form, it features the same dish-shaped ergonomic keycaps for comfort, as well as an integrated TrackPoint for easy navigation in tight spaces without a mouse. It’s versatile and reliable Bluetooth®/Wireless Nano USB Dongle allows up to 2 devices to connect, and supports both Android™ and Windows. Even the visually impaired can enjoy the TrackPoint II, thanks to its 6-point entry support.

WHY YOU NEED THE THINKPAD TRACKPOINT KEYBOARD II
Same Experience, Less Space
The TrackPoint II uses the same keycaps, typing distance, actuation force, scissor switches, tactile feedback, and mouse-free TrackPoint as the ThinkPad notebooks, but repackages it in a compact form with next-level technology such as 6-point entry for the visually impaired.

Cutting-Edge Connectivity
The TrackPoint II uses the latest, most stable 2.4 GHz wireless and Bluetooth® 5 technology with Swift Pair support allowing users to quickly switch between two connected devices, whether they’re running Android™ or Windows.

Impressive Battery Life
Most batteries would struggle to support the amount of technology packed into the TrackPoint II. That’s why we developed a unique solution that can last up to 2 months on a single charge. Better yet, just 15 minutes of charging via USB-C delivers up to a week of life.

Short summary description Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black:
This short summary of the Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Trackpoint II, Mini, Wireless, RF Wireless + Bluetooth, QWERTY, Black

Long summary description Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black:
This is an auto-generated long summary of Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Trackpoint II. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
Pointing stick + mouse buttons
Keyboard form factor *
Mini
Numeric keypad *
No
Keyboard keys operating life
10 million characters
Hot keys
Yes
Programmable hot keys
Yes
Frequency band
2.4 GHz
Bluetooth version
5.0
Bluetooth Low Energy (BLE)
Yes
Certification
FCC, CE, Japan(Telec), FCC, IC, IMDA, SRRC, KCC, CB certificate, TUV mark, cTUVus
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
Battery
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Mobile operating systems supported
Android
Weight & dimensions
Keyboard dimensions (WxDxH)
306 x 164 x 14 mm
Keyboard weight
460 g
Packaging data
Package width
341 mm
Package depth
201 mm
Package height
33 mm
Package weight
640 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Cables included
USB
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:31:57
Uk has collected 8 expert reviews for Lenovo ThinkPad Trackpoint II keyboard Universal RF Wireless + Bluetooth QWERTY English Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-12-01 04:31:57
Whether you're sitting on the couch, typing into your set-top box / media PC, or at your desk, switching back and forth between a Raspberry Pi and your PC, a lightweight wireless keyboard is a very helpful tool. While you can get serviceable wireless keyb...
Good Great typing experience, TrackPoint pointing stick, Bluetooth and 2.4-GHz wireless, Lightweight...
Bad Only one Bluetooth profile, Feet not tall enough, Pricey...
Bottom line A great choice for working on Raspberry Pi projects or attaching to the TV, the ThinkPad TrackPoint II keyboard combines multiple connectivity options with a best-in-class typing and navigation experience...
90%
windowscentral.com
Updated:
2020-12-01 04:31:57
Source: LenovoLenovo has refreshed its ThinkPad TrackPoint Keyboard for a second generation, allowing those who love the keyboard from iconic ThinkPad laptops to enjoy typing with many more devices. Compared to the original version, the TrackPoint Keybo...
Good Deep 1.8mm key travel, Thin and light compact build, Bluetooth and 2.4GHz connections, Windows and Android support, Builtin TrackPoint system...
Bad No backlight, You'll either love or hate the red pointing nub, Only one Bluetooth connection at a time...
Bottom line Source: LenovoOnce you've spent any significant amount of time with ThinkPad, it seems as though the keyboard becomes the item to which other boards are compared. And while you can get used to any keyboard in time, the TrackPoint Keyboard II is a great ac...
80%
tomshardware.com
Updated:
2020-12-01 04:31:57
Whether you're sitting on the couch, typing into your set-top box / media PC, or at your desk, switching back and forth between a Raspberry Pi and your PC, a lightweight wireless keyboard is a very helpful tool. While you can get serviceable wireless keyb...
Good Great typing experience, TrackPoint pointing stick, Bluetooth and 2.4-GHz wireless, Lightweight...
Bad Only one Bluetooth profile, Feet not tall enough, Pricey...
Bottom line A great choice for working on Raspberry Pi projects or attaching to the TV, the ThinkPad TrackPoint II keyboard combines multiple connectivity options with a best-in-class typing and navigation experience...
90%
pcmag.com
Updated:
2020-12-01 04:31:57
The Lenovo ThinkPad TrackPoint Keyboard II ($85.99) takes the ThinkPad experience back to its Japanese minimalist roots. Inspired by the simple design of Bento lunch boxes, distinctive black ThinkPad laptops have legions of loyalists worldwide. Many of th...
Good Effortless Windows Swift Pair connections, Connects via Bluetooth or 2.4GHz wireless dongle, Works with Android devices...
Bad Expensive for a non-mechanical keyboard without key backlighting, No support for macOS or Linux...
Bottom line Lenovo’s pricey-but-comfy ThinkPad TrackPoint Keyboard II offers the excellent ThinkPad typing experience, including the little red TrackPoint, in the form of a wireless keyboard that works with any Windows or Android device...
80%
Laptopmag.com
Updated:
2020-12-01 04:31:57
It's a long-held belief at Laptop Mag that Lenovo's ThinkPads have some of, if not the best, keyboards. Not only because of the rubber nub but because the keys themselves are supremely satisfying to type on. So it only makes sense for Lenovo to give the c...
Good Slim, lightweight design, Snappy keys offer comfortable typing experience, Trusty TrackPoint, Reliable USB and Bluetooth connectivity, Works with Android and Windows...
Bad Keys aren't backlit, Limited features, No wrist or palm rest, Durability concerns, Fn and Ctrl keys are swapped...
Bottom line Lenovo's ThinkPad TrackPoint Keyboard II delivers everything we love about its laptop keyboards in a slim, wireless package...
0%
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)