location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N2248X-ON
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ASPD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184224564
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 09:24:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC Networking N-Series Switches CLI Reference Guide version 6.6.1 (13.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC Networking N-Series Switches User Guide version 6.6.1 (38.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC Networking N-Series N2200 Switches Version 6.6.1 Getting Started Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Open Networking Hardware Diagnostic Guide N2200-ON and N3200-ON Series Switches March 2020 (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerSwitch N2200-ON Series Installation Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U, L3, 600 Gbps
  • - 48 x RJ-45 2.5GbE, 4 x SFP28
Warranty: Lifetime Limited HW
Long product name DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black :
The long product name of DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L3, 48 x RJ-45 2.5GbE, 4 x SFP28, 600 Gbit/s, 550W, 1U
More>>>
DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:
The official description of DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modernize your campus access network
Purpose-built industry’s first 24 and 48 port Multi-Gig and Multi-Gig 60W PoE switches for modern workloads and greater employee productivity.

Short summary description DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL N-Series N2248X-ON, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

DELL N-Series N2248X-ON. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 32000 entries, Switching capacity: 600 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Purpose-built 24 and 48 port Multi-Gig and Multi-Gig 60W PoE access switches
Purpose-built 24 and 48 port Multi-Gig and Multi-Gig 60W PoE access switches

- Greater Power Over Ethernet capabilities – enable customers to run larger number of powered devices (video surveillance cameras, building automation, lighting, telephone systems and the like) off of the power that our switches provide.
- Greater choice of Network Operating Systems (OS6, Cumulus, Pica8) from leaders in Open Technologies that provide robust connectivity each with its unique strengths.
- Newest silicon capabilities, increased downlink bandwidth (2.5GbE), increased uplink bandwidth (25GbE), increased stacking bandwidth (160Gbps).

Enhance employee productivity with better connectivity
Enhance employee productivity with better connectivity

- Modernize existing campus networks to handle modern workloads
- Facilitate Workforce Transformation and enhance employee productivity with immersive, bandwidth intensive applications
- Realize the many benefits of IoT and automation with enhanced PoE capabilities that newer Dell EMC PowerSwitch N series deliver

Dell EMC PowerSwitch N2248X-ON
Dell EMC PowerSwitch N2248X-ON

Latest generation 2.5GbE Campus Access Switches with full scale 2.5GbE MultiGig on all ports
- N2248X-ON - 1RU, 48x1/2.5GbE RJ-45 ports
- x86 platform based on Broadcom Hurricane 3 MG chipset
- 160Gbps Stacking with up to 12 members
- 25GbE Uplinks to aggregation
- Ideal for Mid to Large Enterprise Campus networks, Retail deployments

Navigate network complexity with Dell EMC Services

Our global team of network experts understands the complexities of IT ecosystems, including multi-vendor environments. We have the skillset and experience to not only quickly resolve performance issues but also transform your network to meet the demands of your business.

Consulting
Consulting

Dell EMC network consultants provide expert guidance to help you optimize and transform the network environment for the demands of today’s multi-cloud infrastructures. Our deep infrastructure and application expertise combined with sophisticated network analysis toolsets address a wide range of network technology and process challenges.

Deployment
Deployment

Leverage the Dell EMC ProDeploy Enterprise Suite to get your network installed and configured. Our experts can free your IT staff to focus on your core business, minimize downtime and give you the confidence that the job will be done right, the first time.

Support
Support

Gain access to ProSupport technical experts who can assist with your most complex networking challenges. The Dell EMC ProSupport Enterprise Suite provides networking support around the clock and around the globe, helping your team maintain a high level of productivity.

Education
Education

Dell EMC offers flexible training programs so your staff can build the right skills to successfully manage and utilize your network to its full potential. Through our personalized approach, your staff gets the exact training they need to improve productivity and adoption, decrease downtime, and reduce end-user support calls.

The story is currently unavailable. Please, contact us.
Management features
Switch type *
Managed
Switch layer
L3
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
QSFP+ module slots quantity
2
Console port
RJ-45
SFP28 ports quantity
4
USB 2.0 ports quantity
1
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
Auto-negotiation
Yes
VLAN support
Yes
Number of VLANs
4096
Data transmission
Switching capacity *
600 Gbit/s
Forwarding rate
833 Mpps
MAC address table *
32000 entries
Number of static routes
256
Data transmission
Packet buffer memory
4 MB
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
Authentication type
RADIUS
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
Power
Power supply included *
Yes
Power consumption (typical)
550 W
Power consumption (max)
326 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 85%
Heat dissipation
1112 BTU/h
Weight & dimensions
Width
434.1 mm
Depth
400.1 mm
Height
43.4 mm
Weight
6.9 kg
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Disclaimer DELL N-Series N2248X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:
Disclaimer

Actual configuration might differ from illustration