Tripp Lite logo

Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
49892
Info modified on:
10 Aug 2024, 11:32:15
Bullet Points Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - USB-C PD 3.0 port supports 20V 3A (60W) power output for charging host device
  • - Power over Cable (PoC) technology provides power to the receiver via Cat6 cable
  • - Transmitter's local port shows you the UHD image being displayed up to 125 ft. away
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
Warranty:
1-year limited
Long product name Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA:

USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA

Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA:

USB-C to HDMI Extender for Displaying Video in Boardrooms and Conference Rooms
This complete transmitter and receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127-1A1-CH extends 4K video and stereo audio signals from a USB-C source device to an HDMI display up to 125 feet (38 meters) away via user-supplied Cat6 Ethernet cabling.

Supports USB DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting a USB-C cable to a source device that supports DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K HDMI Video with HDR and 4:4:4 Color
The B127-1A1-CH supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with 8-channel LPCM, AC-3 and DTS digital audio. Built-in equalization automatically fine-tunes the image quality at the remote display with no time-consuming manual fiddling needed. The extender is capable of carrying HDR signals, which provide a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This kit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Built-In PoC Technology Provides Receiver Power to Avoid Bulky External Power Bricks
Power over Cable (PoC) technology powers the remote receiver over Cat6 cable. Green and orange LEDs on both the transmitter and receiver will light up to indicate the system is receiving power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receiver away from an AC outlet.

PD 3.0 Charging Port Charges the Source Device to Avoid Battery Drain and Signal Loss
The USB-C Power Delivery port provides power output up to 20V 3A (60W), which is sufficient wattage for charging and powering the connected source device, such as a MacBook Pro or Windows laptop. Connect the device's power supply or power adapter between the USB-C PD 3.0 port and an available AC outlet to prevent the source from running out of power prematurely.

Local HDMI Port Supports Multi-Resolution Technology
Connect a display to the transmitter's HDMI port to monitor the image being sent to the remote display. The port allows connection of displays of various resolutions without affecting the 4K at 60 Hz transmission extended to the remote receiver.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software required. Mounting hardware is included for installing the units on walls, poles or 19-inch racks. Connect the transmitter to the source with a USB Type-C cable (such as U420-Series) and the receiver to the display with an HDMI cable (P568- or P569-Series). Then, connect the two units using Cat6 Ethernet cable (N202-Series cable).

TAA-Compliant for GSA Schedule Purchases
The B127-1A1-CH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA:

Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA, 3840 x 2160 pixels, AV transmitter & receiver, 38.1 m, Wired, Black, HDCP

Long summary description Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA:

Tripp Lite B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6, HDMI. Connectivity technology: Wired, USB connector type: USB Type-C. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.6 A. Package width: 260.1 mm, Package depth: 164.1 mm, Package height: 55.1 mm. Included power plug types: AU, EU, NA, UK

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.