location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER L489-00 underwater lighting Recessed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L489-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L489-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873425175
Category:
Lighting in a waterproof casing which is used underwater e.g. in swimming pools.
Underwater Lighting Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HEISSNER L489-00 underwater lighting Recessed:
This short summary of the HEISSNER L489-00 underwater lighting Recessed data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER L489-00, Recessed, Pool, White, 5 cm, Plastic, Wall

Long summary description HEISSNER L489-00 underwater lighting Recessed:
This is an auto-generated long summary of HEISSNER L489-00 underwater lighting Recessed based on the first three specs of the first five spec groups.

HEISSNER L489-00. Mounting type: Recessed, Suitable for: Pool, Product colour: White. Beam angle (max): 120°, Replacement bulb power (max): 25 W. Diameter: 29 cm, Weight: 1.44 kg. Package type: Box, Package width: 310 mm, Package depth: 310 mm. Minimum order quantity: 1 pc(s)

Brand Image Product code Product Stock Price from
Gre

Gre LEDRW underwater lighting White LED Surfaced
(show image)
LEDRW LEDRW