HEISSNER logo

HEISSNER 016588-00 garden pond/fountain Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13119
Info modified on:
13 May 2020, 15:41:24
Short summary description HEISSNER 016588-00 garden pond/fountain Brown:

HEISSNER 016588-00, Brown, Polystone, LED, 2 bulb(s), 600 l/h, 12 W

Long summary description HEISSNER 016588-00 garden pond/fountain Brown:

HEISSNER 016588-00. Product colour: Brown, Material: Polystone, Lighting type: LED. Power: 12 W, Cord length: 5 m. Products per pallet: 8 pc(s). Weight: 7.5 kg, Height: 400 mm, Depth: 550 mm. Package width: 550 mm, Package depth: 400 mm, Package height: 400 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.