HEISSNER logo

HEISSNER ZP9001-0 water treatment chemical

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21490
Info modified on:
18 Jun 2021, 17:07:06
Short summary description HEISSNER ZP9001-0 water treatment chemical:

HEISSNER ZP9001-0, Cleaning agent, 500 ml

Long summary description HEISSNER ZP9001-0 water treatment chemical:

HEISSNER ZP9001-0. Product type: Cleaning agent, Volume: 500 ml. Weight: 700 g. Package width: 70 mm, Package depth: 210 mm, Package height: 70 mm. Products per pallet: 80 pc(s), Minimum order quantity: 4 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.