HEISSNER logo

HEISSNER Z492-00 water hose fitting Hose coupling PVC Black 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18920
Info modified on:
18 Jun 2021, 17:06:58
Short summary description HEISSNER Z492-00 water hose fitting Hose coupling PVC Black 2 pc(s):

HEISSNER Z492-00, Hose coupling, 1", Female/Female, PVC, Black

Long summary description HEISSNER Z492-00 water hose fitting Hose coupling PVC Black 2 pc(s):

HEISSNER Z492-00. Quantity per pack: 2 pc(s). Weight: 50 g, Package volume: 500 cm³. Package width: 105 mm, Package depth: 20 mm, Package height: 220 mm. Products per pallet: 3344 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.