HEISSNER logo

HEISSNER Z133-00 garden pond/fountain accessory Hose

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15320
Info modified on:
18 Jun 2021, 17:07:04
Short summary description HEISSNER Z133-00 garden pond/fountain accessory Hose:

HEISSNER Z133-00, Hose, Black, PVC, 30 m, 1.3 cm, 150 g

Long summary description HEISSNER Z133-00 garden pond/fountain accessory Hose:

HEISSNER Z133-00. Product type: Hose, Product colour: Black, Material: PVC. Weight: 150 g. Package volume: 24500 cm³, Products per pallet: 60 pc(s), Minimum order quantity: 1 pc(s). Package width: 350 mm, Package depth: 200 mm, Package height: 350 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.