HEISSNER logo

HEISSNER ZF335-00 garden pond/fountain accessory Pond skimmer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14259
Info modified on:
18 Jun 2021, 17:07:04
Short summary description HEISSNER ZF335-00 garden pond/fountain accessory Pond skimmer:

HEISSNER ZF335-00, Pond skimmer, Black, ABS synthetics, 750 g, 10500 cm³, 400 pc(s)

Long summary description HEISSNER ZF335-00 garden pond/fountain accessory Pond skimmer:

HEISSNER ZF335-00. Product type: Pond skimmer, Product colour: Black, Material: ABS synthetics. Weight: 750 g. Package volume: 10500 cm³, Products per pallet: 400 pc(s), Minimum order quantity: 1 pc(s). Package width: 300 mm, Package depth: 100 mm, Package height: 350 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.