Gre 779530, Pool solar cover, Above ground pool, Oval, Blue, PVC, 2980 mm
Gre 779530. Product type: Pool solar cover, Best uses: Above ground pool, Shape: Oval. Width: 2980 mm, Depth: 3980 mm, Pool width (max): 3.03 m. Package type: Foil bag, Package width: 610 mm, Package depth: 410 mm. Products per pallet: 16 pc(s), Minimum order quantity: 1 pc(s)